Bridgeport Fittings, Inc. Armored Cable/Flex Conduit Connector 813-DC2

Description
90 DEGREE TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL UL 514B, CSA APPROVAL 1 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE 3-1/2 INCH KNOCKOUT SIZE NON-INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1 THROAT SIZE 3-5/8 INCH DIA
Datasheet
Description
90 DEGREE TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL UL 514B, CSA APPROVAL 1 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE 3-1/2 INCH KNOCKOUT SIZE NON-INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1 THROAT SIZE 3-5/8 INCH DIA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - 813-DC2 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Armored Cable/Flex Conduit Connector
813-DC2
Armored Cable/Flex Conduit Connector 813-DC2
90 DEGREE TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL UL 514B, CSA APPROVAL 1 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE 3-1/2 INCH KNOCKOUT SIZE NON-INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1 THROAT SIZE 3-5/8 INCH DIA
  • 90 DEGREE TYPE
  • BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL
  • UL 514B, CSA APPROVAL
  • 1 STANDARD PACKAGE
  • 3-1/2 INCH TRADE SIZE
  • 3-1/2 INCH KNOCKOUT SIZE
  • NON-INSULATED THROAT TYPE
  • FLEXIBLE METAL CONDUIT
  • SINGLE CABLE OPENING
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1
  • THROAT SIZE 3-5/8 INCH DIA
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 813-DC2
Product Name Armored Cable/Flex Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 1945657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external thread fitting
Size 0.9843 inch (25 mm)
Material Nickel plated brass
View Details