Bridgeport Fittings, Inc. Rigid/EMT Spacer/Clamp Back 946

Description
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 4-3/4 INCH 1-15/16 INCH IMC/RIGID CONDUIT USED ON UL 514B, UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 2 INCH TRADE SIZE ROHS COMPLIANT DEPTH 1 INCH HOLE SIZE 5/8 INCH FOR USE WITH MALLEABLE STRAP
Datasheet
Description
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 4-3/4 INCH 1-15/16 INCH IMC/RIGID CONDUIT USED ON UL 514B, UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 2 INCH TRADE SIZE ROHS COMPLIANT DEPTH 1 INCH HOLE SIZE 5/8 INCH FOR USE WITH MALLEABLE STRAP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Spacer/Clamp Back - 946 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/EMT Spacer/Clamp Back
946
Rigid/EMT Spacer/Clamp Back 946
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 4-3/4 INCH 1-15/16 INCH IMC/RIGID CONDUIT USED ON UL 514B, UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 2 INCH TRADE SIZE ROHS COMPLIANT DEPTH 1 INCH HOLE SIZE 5/8 INCH FOR USE WITH MALLEABLE STRAP
  • ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
  • 4-3/4 INCH
  • 1-15/16 INCH
  • IMC/RIGID CONDUIT USED ON
  • UL 514B, UL (CANADA AND US) APPROVAL
  • 50 STANDARD PACKAGE
  • 2 INCH TRADE SIZE
  • ROHS COMPLIANT
  • DEPTH 1 INCH
  • HOLE SIZE 5/8 INCH
  • FOR USE WITH MALLEABLE STRAP
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 946
Product Name Rigid/EMT Spacer/Clamp Back
Fitting Type Spacer/Clamp Back
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8722196 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 2.64 inch (67 mm)
Material Nylon; Nylon
View Details