Bridgeport Fittings, Inc. Rigid/EMT Conduit Strap 909

Description
1-HOLE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 5-9/16 INCH 2-3/16 INCH IMC/RIGID CONDUIT USED ON UL 514B, UL (CANADA AND US), CSA APPROVAL 10 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE 3/4 INCH HOLE/BOLT SIZE ROHS COMPLIANT
Datasheet
Description
1-HOLE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 5-9/16 INCH 2-3/16 INCH IMC/RIGID CONDUIT USED ON UL 514B, UL (CANADA AND US), CSA APPROVAL 10 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE 3/4 INCH HOLE/BOLT SIZE ROHS COMPLIANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - 909 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/EMT Conduit Strap
909
Rigid/EMT Conduit Strap 909
1-HOLE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 5-9/16 INCH 2-3/16 INCH IMC/RIGID CONDUIT USED ON UL 514B, UL (CANADA AND US), CSA APPROVAL 10 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE 3/4 INCH HOLE/BOLT SIZE ROHS COMPLIANT
  • 1-HOLE TYPE
  • ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
  • 5-9/16 INCH
  • 2-3/16 INCH
  • IMC/RIGID CONDUIT USED ON
  • UL 514B, UL (CANADA AND US), CSA APPROVAL
  • 10 STANDARD PACKAGE
  • 3-1/2 INCH TRADE SIZE
  • 3/4 INCH HOLE/BOLT SIZE
  • ROHS COMPLIANT
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 909
Product Name Rigid/EMT Conduit Strap
Fitting Type Conduit Strap
Unlock Full Specs
to access all available technical data

Similar Products

DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details