Bridgeport Fittings, Inc. Rigid/EMT Conduit Bushing TWB-59

Description
POLYETHYLENE MATERIAL 1.24 INCH EMT CONDUIT USED ON 4.21 INCH DIAMETER 90 DEG C TEMPERATURE RATING 25 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE INSULATED THROAT TYPE ROHS COMPLIANT TWB MODEL
Datasheet
Description
POLYETHYLENE MATERIAL 1.24 INCH EMT CONDUIT USED ON 4.21 INCH DIAMETER 90 DEG C TEMPERATURE RATING 25 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE INSULATED THROAT TYPE ROHS COMPLIANT TWB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - TWB-59 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/EMT Conduit Bushing
TWB-59
Rigid/EMT Conduit Bushing TWB-59
POLYETHYLENE MATERIAL 1.24 INCH EMT CONDUIT USED ON 4.21 INCH DIAMETER 90 DEG C TEMPERATURE RATING 25 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE INSULATED THROAT TYPE ROHS COMPLIANT TWB MODEL
  • POLYETHYLENE MATERIAL
  • 1.24 INCH
  • EMT CONDUIT USED ON
  • 4.21 INCH DIAMETER
  • 90 DEG C TEMPERATURE RATING
  • 25 STANDARD PACKAGE
  • 3-1/2 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • ROHS COMPLIANT
  • TWB MODEL
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number TWB-59
Product Name Rigid/EMT Conduit Bushing
Fitting Type Conduit Bushing
Unlock Full Specs
to access all available technical data

Similar Products

New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 8722200 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.5118 inch (13 mm)
Material Nylon; Nylon
View Details