Bridgeport Fittings, Inc. Armored Cable/Flex Conduit Connector 830-DC2

Description
90 DEGREE TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC BODY, STEEL COVER MATERIAL UL 514B APPROVAL 100 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE (2) 12 AWG TO (3) 10 AWG (ARMORED CABLE) CORD SIZE ALUMINUM/STEEL ARMORED CABLE, FLEXIBLE METAL CONDUIT DUPLEX CABLE OPENING ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1 THROAT SIZE 0.615 INCH DIA
Datasheet
Description
90 DEGREE TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC BODY, STEEL COVER MATERIAL UL 514B APPROVAL 100 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE (2) 12 AWG TO (3) 10 AWG (ARMORED CABLE) CORD SIZE ALUMINUM/STEEL ARMORED CABLE, FLEXIBLE METAL CONDUIT DUPLEX CABLE OPENING ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1 THROAT SIZE 0.615 INCH DIA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - 830-DC2 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Armored Cable/Flex Conduit Connector
830-DC2
Armored Cable/Flex Conduit Connector 830-DC2
90 DEGREE TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC BODY, STEEL COVER MATERIAL UL 514B APPROVAL 100 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE (2) 12 AWG TO (3) 10 AWG (ARMORED CABLE) CORD SIZE ALUMINUM/STEEL ARMORED CABLE, FLEXIBLE METAL CONDUIT DUPLEX CABLE OPENING ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1 THROAT SIZE 0.615 INCH DIA
  • 90 DEGREE TYPE
  • BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC BODY, STEEL COVER MATERIAL
  • UL 514B APPROVAL
  • 100 STANDARD PACKAGE
  • 3/8 INCH TRADE SIZE
  • 1/2 INCH KNOCKOUT SIZE
  • (2) 12 AWG TO (3) 10 AWG (ARMORED CABLE) CORD SIZE
  • ALUMINUM/STEEL ARMORED CABLE, FLEXIBLE METAL CONDUIT
  • DUPLEX CABLE OPENING
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1
  • THROAT SIZE 0.615 INCH DIA
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 830-DC2
Product Name Armored Cable/Flex Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8725962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.57 inch (40 mm)
Material Brass
View Details