Bridgeport Fittings, Inc. Rigid/EMT Conduit Strap 921

Description
1-HOLE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 1-1/2 INCH 5/8 INCH EMT CONDUIT USED ON UL 514B, UL (CANADA AND US) APPROVAL 500 STANDARD PACKAGE 3/4 INCH TRADE SIZE 5/16 INCH HOLE/BOLT SIZE ROHS COMPLIANT
Datasheet
Description
1-HOLE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 1-1/2 INCH 5/8 INCH EMT CONDUIT USED ON UL 514B, UL (CANADA AND US) APPROVAL 500 STANDARD PACKAGE 3/4 INCH TRADE SIZE 5/16 INCH HOLE/BOLT SIZE ROHS COMPLIANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - 921 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/EMT Conduit Strap
921
Rigid/EMT Conduit Strap 921
1-HOLE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 1-1/2 INCH 5/8 INCH EMT CONDUIT USED ON UL 514B, UL (CANADA AND US) APPROVAL 500 STANDARD PACKAGE 3/4 INCH TRADE SIZE 5/16 INCH HOLE/BOLT SIZE ROHS COMPLIANT
  • 1-HOLE TYPE
  • ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
  • 1-1/2 INCH
  • 5/8 INCH
  • EMT CONDUIT USED ON
  • UL 514B, UL (CANADA AND US) APPROVAL
  • 500 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • 5/16 INCH HOLE/BOLT SIZE
  • ROHS COMPLIANT
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 921
Product Name Rigid/EMT Conduit Strap
Fitting Type Conduit Strap
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 619985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Male bush
Size 0.9843 inch (25 mm)
Material Brass
View Details