Bridgeport Fittings, Inc. Rigid/EMT Conduit Coupling SRC-500

Description
SPLIT, THREADED TYPE ZINC PLATED MALLEABLE IRON MATERIAL 8-1/8 INCH IMC/RIGID CONDUIT USED ON UL 514B APPROVAL 6-1/2 INCH DIAMETER 2 STANDARD PACKAGE 5 INCH TRADE SIZE ROHS COMPATIBLE SRC MODEL
Datasheet
Description
SPLIT, THREADED TYPE ZINC PLATED MALLEABLE IRON MATERIAL 8-1/8 INCH IMC/RIGID CONDUIT USED ON UL 514B APPROVAL 6-1/2 INCH DIAMETER 2 STANDARD PACKAGE 5 INCH TRADE SIZE ROHS COMPATIBLE SRC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - SRC-500 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/EMT Conduit Coupling
SRC-500
Rigid/EMT Conduit Coupling SRC-500
SPLIT, THREADED TYPE ZINC PLATED MALLEABLE IRON MATERIAL 8-1/8 INCH IMC/RIGID CONDUIT USED ON UL 514B APPROVAL 6-1/2 INCH DIAMETER 2 STANDARD PACKAGE 5 INCH TRADE SIZE ROHS COMPATIBLE SRC MODEL
  • SPLIT, THREADED TYPE
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • 8-1/8 INCH
  • IMC/RIGID CONDUIT USED ON
  • UL 514B APPROVAL
  • 6-1/2 INCH DIAMETER
  • 2 STANDARD PACKAGE
  • 5 INCH TRADE SIZE
  • ROHS COMPATIBLE
  • SRC MODEL
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number SRC-500
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Conduit Fittings - 8726141 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.26 inch (32 mm)
Material Brass
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details