Bridgeport Fittings, Inc. Rigid/EMT Conduit Strap 902

Description
1-HOLE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 1-3/4 INCH 3/4 INCH IMC/RIGID CONDUIT USED ON UL 514B, UL (CANADA AND US), CSA APPROVAL 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE 5/16 INCH HOLE/BOLT SIZE ROHS COMPLIANT
Datasheet
Description
1-HOLE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 1-3/4 INCH 3/4 INCH IMC/RIGID CONDUIT USED ON UL 514B, UL (CANADA AND US), CSA APPROVAL 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE 5/16 INCH HOLE/BOLT SIZE ROHS COMPLIANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - 902 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/EMT Conduit Strap
902
Rigid/EMT Conduit Strap 902
1-HOLE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 1-3/4 INCH 3/4 INCH IMC/RIGID CONDUIT USED ON UL 514B, UL (CANADA AND US), CSA APPROVAL 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE 5/16 INCH HOLE/BOLT SIZE ROHS COMPLIANT
  • 1-HOLE TYPE
  • ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
  • 1-3/4 INCH
  • 3/4 INCH
  • IMC/RIGID CONDUIT USED ON
  • UL 514B, UL (CANADA AND US), CSA APPROVAL
  • 100 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • 5/16 INCH HOLE/BOLT SIZE
  • ROHS COMPLIANT
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 902
Product Name Rigid/EMT Conduit Strap
Fitting Type Conduit Strap
Unlock Full Specs
to access all available technical data

Similar Products

M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 1240069 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 0.9843 inch (25 mm)
Material Stainless; Stainless steel
View Details