Bridgeport Fittings, Inc. Rigid/EMT Conduit Support 963

Description
RIGHT ANGLE TYPE MALLEABLE IRON MATERIAL ZINC ELECTROPLATED FINISH UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 1 INCH TRADE SIZE ROHS COMPLIANT APPLICATION TO SECURE CONDUIT PERPENDICULAR TO BEAM/CHANNEL
Datasheet
Description
RIGHT ANGLE TYPE MALLEABLE IRON MATERIAL ZINC ELECTROPLATED FINISH UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 1 INCH TRADE SIZE ROHS COMPLIANT APPLICATION TO SECURE CONDUIT PERPENDICULAR TO BEAM/CHANNEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Support - 963 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/EMT Conduit Support
963
Rigid/EMT Conduit Support 963
RIGHT ANGLE TYPE MALLEABLE IRON MATERIAL ZINC ELECTROPLATED FINISH UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 1 INCH TRADE SIZE ROHS COMPLIANT APPLICATION TO SECURE CONDUIT PERPENDICULAR TO BEAM/CHANNEL
  • RIGHT ANGLE TYPE
  • MALLEABLE IRON MATERIAL
  • ZINC ELECTROPLATED FINISH
  • UL (CANADA AND US) APPROVAL
  • 50 STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • ROHS COMPLIANT
  • APPLICATION TO SECURE CONDUIT PERPENDICULAR TO BEAM/CHANNEL
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 963
Product Name Rigid/EMT Conduit Support
Fitting Type Conduit Support
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit Fittings - 623956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Thread converter
Size 0.8268 inch (21 mm)
Material Brass
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details