Bridgeport Fittings, Inc. Rigid/EMT Conduit Elbow Joint CE-75

Description
BALL BURNISHED DIE-CAST ZINC MATERIAL 2.63 INCH L X 2.63 INCH H SIZE EMT CONDUIT USED ON SET SCREW FEMALE/FEMALE INSTALLATION UL 514B APPROVAL 50 STANDARD PACKAGE 3/4 INCH TRADE SIZE 90 DEGREE BEND ANGLE NON-INSULATED THROAT TYPE ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1 CE MODEL
Datasheet
Description
BALL BURNISHED DIE-CAST ZINC MATERIAL 2.63 INCH L X 2.63 INCH H SIZE EMT CONDUIT USED ON SET SCREW FEMALE/FEMALE INSTALLATION UL 514B APPROVAL 50 STANDARD PACKAGE 3/4 INCH TRADE SIZE 90 DEGREE BEND ANGLE NON-INSULATED THROAT TYPE ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1 CE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Elbow Joint - CE-75 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/EMT Conduit Elbow Joint
CE-75
Rigid/EMT Conduit Elbow Joint CE-75
BALL BURNISHED DIE-CAST ZINC MATERIAL 2.63 INCH L X 2.63 INCH H SIZE EMT CONDUIT USED ON SET SCREW FEMALE/FEMALE INSTALLATION UL 514B APPROVAL 50 STANDARD PACKAGE 3/4 INCH TRADE SIZE 90 DEGREE BEND ANGLE NON-INSULATED THROAT TYPE ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1 CE MODEL
  • BALL BURNISHED DIE-CAST ZINC MATERIAL
  • 2.63 INCH L X 2.63 INCH H SIZE
  • EMT CONDUIT USED ON
  • SET SCREW FEMALE/FEMALE INSTALLATION
  • UL 514B APPROVAL
  • 50 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • 90 DEGREE BEND ANGLE
  • NON-INSULATED THROAT TYPE
  • ROHS COMPLIANT
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
  • CE MODEL
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number CE-75
Product Name Rigid/EMT Conduit Elbow Joint
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 7639210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; Inspection elbow
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details