Bridgeport Fittings, Inc. Armored Cable/Flex Conduit Connector 803-DC2

Description
45 DEGREE TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL UL 514B APPROVAL 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE NON-INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING ROHS COMPATIBLE THROAT SIZE 0 TO 5/8 INCH DIA
Datasheet
Description
45 DEGREE TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL UL 514B APPROVAL 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE NON-INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING ROHS COMPATIBLE THROAT SIZE 0 TO 5/8 INCH DIA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - 803-DC2 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Armored Cable/Flex Conduit Connector
803-DC2
Armored Cable/Flex Conduit Connector 803-DC2
45 DEGREE TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL UL 514B APPROVAL 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE NON-INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING ROHS COMPATIBLE THROAT SIZE 0 TO 5/8 INCH DIA
  • 45 DEGREE TYPE
  • BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL
  • UL 514B APPROVAL
  • 100 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • 1/2 INCH KNOCKOUT SIZE
  • NON-INSULATED THROAT TYPE
  • FLEXIBLE METAL CONDUIT
  • SINGLE CABLE OPENING
  • ROHS COMPATIBLE
  • THROAT SIZE 0 TO 5/8 INCH DIA
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 803-DC2
Product Name Armored Cable/Flex Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Metal Reducer or Enlarger - MIV-MR - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Reducer
View Details
Conduit Fittings - 623956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Thread converter
Size 0.8268 inch (21 mm)
Material Brass
View Details