Bridgeport Fittings, Inc. Datasheets for Beam Clamps
Beam clamps attach conduits, pipework, panels, or other hardware to the flanges of structural beams.
Beam Clamps: Learn more
| Product Name | Notes |
|---|---|
| SINGLE U TYPE MALLEABLE IRON MATERIAL ZINC ELECTROPLATE FINISH 11/16 INCH MAX. JAW CAPACITY 300 LB LOAD CAPACITY SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW ROHS COMPATIBLE APPLICABLE STANDARD... | |
| SINGLE U TYPE MALLEABLE IRON MATERIAL ZINC ELECTROPLATE FINISH 3/4 INCH MAX. JAW CAPACITY 125 LB LOAD CAPACITY SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW ROHS COMPATIBLE APPLICABLE STANDARD... | |
| SINGLE U TYPE MALLEABLE IRON MATERIAL ZINC ELECTROPLATE FINISH 7/8 INCH MAX. JAW CAPACITY 300 LB LOAD CAPACITY SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW ROHS COMPATIBLE APPLICABLE STANDARD... | |
| SINGLE U TYPE MALLEABLE IRON MATERIAL ZINC ELECTROPLATED FINISH 1 INCH MAX. JAW CAPACITY 300 POUND LOAD CAPACITY 1/2 INCH-13 UNC SCREW SIZE SQUARE HEAD SCREW TYPE YES SUPPLIED WITH... | |
| SINGLE U TYPE STEEL MATERIAL ZINC ELECTROPLATE FINISH 7/8 INCH MAX. JAW CAPACITY 200 LB LOAD CAPACITY HEX HEAD SCREW TYPE YES SUPPLIED WITH SCREW ROHS COMPATIBLE OVERALL DIMENSION 2-1/8... | |
| SINGLE U TYPE STEEL MATERIAL ZINC ELECTROPLATED FINISH 3/4 INCH MAX. JAW CAPACITY 75 POUND LOAD CAPACITY 1/4 INCH-20 UNC SCREW SIZE HEX HEAD SCREW TYPE YES SUPPLIED WITH SCREW... |