Bridgeport Fittings, Inc. Rigid/Emt Conduit Support 983

Description
PARALLEL TYPE MALLEABLE IRON (CLAMP), STEEL (BOLT AND NUT) MATERIAL HOT DIP GALVANIZED FINISH UL (CANADA AND US) APPROVAL 1 INCH TRADE SIZE B[R] BRAND SIZE 2 7/8 INCH W X 1 7/16 INCH H APPLICATION TO SECURE RIGID/EMT/IMC CONDUIT PARALLEL TO BEAM, CHANNEL/ANGLE SUPPORT
Datasheet
Description
PARALLEL TYPE MALLEABLE IRON (CLAMP), STEEL (BOLT AND NUT) MATERIAL HOT DIP GALVANIZED FINISH UL (CANADA AND US) APPROVAL 1 INCH TRADE SIZE B[R] BRAND SIZE 2 7/8 INCH W X 1 7/16 INCH H APPLICATION TO SECURE RIGID/EMT/IMC CONDUIT PARALLEL TO BEAM, CHANNEL/ANGLE SUPPORT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/Emt Conduit Support - 983 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/Emt Conduit Support
983
Rigid/Emt Conduit Support 983
PARALLEL TYPE MALLEABLE IRON (CLAMP), STEEL (BOLT AND NUT) MATERIAL HOT DIP GALVANIZED FINISH UL (CANADA AND US) APPROVAL 1 INCH TRADE SIZE B[R] BRAND SIZE 2 7/8 INCH W X 1 7/16 INCH H APPLICATION TO SECURE RIGID/EMT/IMC CONDUIT PARALLEL TO BEAM, CHANNEL/ANGLE SUPPORT
  • PARALLEL TYPE
  • MALLEABLE IRON (CLAMP), STEEL (BOLT AND NUT) MATERIAL
  • HOT DIP GALVANIZED FINISH
  • UL (CANADA AND US) APPROVAL
  • 1 INCH TRADE SIZE
  • B[R] BRAND
  • SIZE 2 7/8 INCH W X 1 7/16 INCH H
  • APPLICATION TO SECURE RIGID/EMT/IMC CONDUIT PARALLEL TO BEAM, CHANNEL/ANGLE SUPPORT
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 983
Product Name Rigid/Emt Conduit Support
Fitting Type Conduit Support
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Conduit Fittings - 2687466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.7874 inch (20 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details