Bridgeport Fittings, Inc. Rigid/EMT Conduit Strap 907

Description
1-HOLE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 3-15/16 INCH 1-1/4 INCH IMC/RIGID CONDUIT USED ON UL 514B, UL (CANADA AND US), CSA APPROVAL 25 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE 9/16 INCH HOLE/BOLT SIZE ROHS COMPLIANT
Datasheet
Description
1-HOLE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 3-15/16 INCH 1-1/4 INCH IMC/RIGID CONDUIT USED ON UL 514B, UL (CANADA AND US), CSA APPROVAL 25 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE 9/16 INCH HOLE/BOLT SIZE ROHS COMPLIANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - 907 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/EMT Conduit Strap
907
Rigid/EMT Conduit Strap 907
1-HOLE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 3-15/16 INCH 1-1/4 INCH IMC/RIGID CONDUIT USED ON UL 514B, UL (CANADA AND US), CSA APPROVAL 25 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE 9/16 INCH HOLE/BOLT SIZE ROHS COMPLIANT
  • 1-HOLE TYPE
  • ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
  • 3-15/16 INCH
  • 1-1/4 INCH
  • IMC/RIGID CONDUIT USED ON
  • UL 514B, UL (CANADA AND US), CSA APPROVAL
  • 25 STANDARD PACKAGE
  • 2-1/2 INCH TRADE SIZE
  • 9/16 INCH HOLE/BOLT SIZE
  • ROHS COMPLIANT
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 907
Product Name Rigid/EMT Conduit Strap
Fitting Type Conduit Strap
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 7559063 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Adapter; Adapter
Size 1.26 inch (32 mm)
Material Nylon; Nylon 66
View Details