Bridgeport Fittings, Inc. Armored Cable/Flex Conduit Connector 809-DC2

Description
90 DEGREE TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL UL 514B, CSA APPROVAL 5 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE 1-1/2 INCH KNOCKOUT SIZE NON-INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1 THROAT SIZE 1.59 INCH DIA
Datasheet
Description
90 DEGREE TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL UL 514B, CSA APPROVAL 5 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE 1-1/2 INCH KNOCKOUT SIZE NON-INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1 THROAT SIZE 1.59 INCH DIA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - 809-DC2 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Armored Cable/Flex Conduit Connector
809-DC2
Armored Cable/Flex Conduit Connector 809-DC2
90 DEGREE TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL UL 514B, CSA APPROVAL 5 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE 1-1/2 INCH KNOCKOUT SIZE NON-INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1 THROAT SIZE 1.59 INCH DIA
  • 90 DEGREE TYPE
  • BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL
  • UL 514B, CSA APPROVAL
  • 5 STANDARD PACKAGE
  • 1-1/2 INCH TRADE SIZE
  • 1-1/2 INCH KNOCKOUT SIZE
  • NON-INSULATED THROAT TYPE
  • FLEXIBLE METAL CONDUIT
  • SINGLE CABLE OPENING
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1
  • THROAT SIZE 1.59 INCH DIA
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 809-DC2
Product Name Armored Cable/Flex Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Watertight Corrugated Tubing Fitting - MIL-WCTF - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Liquid Tight Connector
View Details
Conduit Fittings - 1240041 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Swivel
Size 0.6299 inch (16 mm)
Material Steel; Steel
View Details