Bridgeport Fittings, Inc. Rigid/EMT Expansion/Deflection Joint EC-400

Description
SET SCREW TYPE ZINC PLATED STEEL MATERIAL 16 INCH RIGID/EMT CONDUIT USED ON 2 INCH MAX. MOVEMENT UL 514B, UL (CANADA AND US) APPROVAL 4 INCH TRADE SIZE MIGHTY-MOVE[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD NEMA FB-1
Datasheet
Description
SET SCREW TYPE ZINC PLATED STEEL MATERIAL 16 INCH RIGID/EMT CONDUIT USED ON 2 INCH MAX. MOVEMENT UL 514B, UL (CANADA AND US) APPROVAL 4 INCH TRADE SIZE MIGHTY-MOVE[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Expansion/Deflection Joint - EC-400 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/EMT Expansion/Deflection Joint
EC-400
Rigid/EMT Expansion/Deflection Joint EC-400
SET SCREW TYPE ZINC PLATED STEEL MATERIAL 16 INCH RIGID/EMT CONDUIT USED ON 2 INCH MAX. MOVEMENT UL 514B, UL (CANADA AND US) APPROVAL 4 INCH TRADE SIZE MIGHTY-MOVE[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD NEMA FB-1
  • SET SCREW TYPE
  • ZINC PLATED STEEL MATERIAL
  • 16 INCH
  • RIGID/EMT CONDUIT USED ON
  • 2 INCH MAX. MOVEMENT
  • UL 514B, UL (CANADA AND US) APPROVAL
  • 4 INCH TRADE SIZE
  • MIGHTY-MOVE[R] BRAND
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number EC-400
Product Name Rigid/EMT Expansion/Deflection Joint
Fitting Type Expansion Joint / Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 2149570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed fitting
Size 0.7874 inch (20 mm)
Material Nickel plated brass
View Details