Bridgeport Fittings, Inc. Rigid/EMT Conduit Coupling SRC-150

Description
SPLIT, THREADED TYPE ZINC PLATED MALLEABLE IRON MATERIAL 3-5/16 INCH IMC/RIGID CONDUIT USED ON UL 514B APPROVAL 2-7/16 INCH DIAMETER 20 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE ROHS COMPATIBLE SRC MODEL
Datasheet
Description
SPLIT, THREADED TYPE ZINC PLATED MALLEABLE IRON MATERIAL 3-5/16 INCH IMC/RIGID CONDUIT USED ON UL 514B APPROVAL 2-7/16 INCH DIAMETER 20 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE ROHS COMPATIBLE SRC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - SRC-150 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/EMT Conduit Coupling
SRC-150
Rigid/EMT Conduit Coupling SRC-150
SPLIT, THREADED TYPE ZINC PLATED MALLEABLE IRON MATERIAL 3-5/16 INCH IMC/RIGID CONDUIT USED ON UL 514B APPROVAL 2-7/16 INCH DIAMETER 20 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE ROHS COMPATIBLE SRC MODEL
  • SPLIT, THREADED TYPE
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • 3-5/16 INCH
  • IMC/RIGID CONDUIT USED ON
  • UL 514B APPROVAL
  • 2-7/16 INCH DIAMETER
  • 20 STANDARD PACKAGE
  • 1-1/2 INCH TRADE SIZE
  • ROHS COMPATIBLE
  • SRC MODEL
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number SRC-150
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8725962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.57 inch (40 mm)
Material Brass
View Details