Bridgeport Fittings, Inc. Rigid/EMT Conduit Bushing 9797

Description
KNOCKOUT TYPE NATURAL PLASTIC MATERIAL 11/16 INCH UL, CSA APPROVAL 3-13/64 INCH DIAMETER 105 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE INSULATED THROAT TYPE ROHS COMPLIANT APPLICATION ELECTRICAL AND TELECOMMUNICATION CABLE, PROTECTION OF VOICE, DATA AND VIDEO CABLE
Datasheet
Description
KNOCKOUT TYPE NATURAL PLASTIC MATERIAL 11/16 INCH UL, CSA APPROVAL 3-13/64 INCH DIAMETER 105 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE INSULATED THROAT TYPE ROHS COMPLIANT APPLICATION ELECTRICAL AND TELECOMMUNICATION CABLE, PROTECTION OF VOICE, DATA AND VIDEO CABLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - 9797 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/EMT Conduit Bushing
9797
Rigid/EMT Conduit Bushing 9797
KNOCKOUT TYPE NATURAL PLASTIC MATERIAL 11/16 INCH UL, CSA APPROVAL 3-13/64 INCH DIAMETER 105 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE INSULATED THROAT TYPE ROHS COMPLIANT APPLICATION ELECTRICAL AND TELECOMMUNICATION CABLE, PROTECTION OF VOICE, DATA AND VIDEO CABLE
  • KNOCKOUT TYPE
  • NATURAL PLASTIC MATERIAL
  • 11/16 INCH
  • UL, CSA APPROVAL
  • 3-13/64 INCH DIAMETER
  • 105 DEG C TEMPERATURE RATING
  • 100 STANDARD PACKAGE
  • 2-1/2 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • ROHS COMPLIANT
  • APPLICATION ELECTRICAL AND TELECOMMUNICATION CABLE, PROTECTION OF VOICE, DATA AND VIDEO CABLE
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 9797
Product Name Rigid/EMT Conduit Bushing
Fitting Type Conduit Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Watertight Corrugated Tubing Fitting - MIL-WCTF - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Liquid Tight Connector
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit Fittings - 8726185 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Cap; Rubber end cap
Size 0.8268 inch (21 mm)
Material Thermoplastic elastomer
View Details