Bridgeport Fittings, Inc. Armored Cable/Flex Conduit Connector 809-I

Description
90 DEGREE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 3-1/2 INCH UL (CANADA AND US), CSA APPROVAL 5 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE 1-1/2 INCH KNOCKOUT SIZE INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING ROHS COMPATIBLE THROAT SIZE 1.41 INCH DIA
Datasheet
Description
90 DEGREE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 3-1/2 INCH UL (CANADA AND US), CSA APPROVAL 5 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE 1-1/2 INCH KNOCKOUT SIZE INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING ROHS COMPATIBLE THROAT SIZE 1.41 INCH DIA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - 809-I - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Armored Cable/Flex Conduit Connector
809-I
Armored Cable/Flex Conduit Connector 809-I
90 DEGREE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 3-1/2 INCH UL (CANADA AND US), CSA APPROVAL 5 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE 1-1/2 INCH KNOCKOUT SIZE INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING ROHS COMPATIBLE THROAT SIZE 1.41 INCH DIA
  • 90 DEGREE TYPE
  • ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
  • 3-1/2 INCH
  • UL (CANADA AND US), CSA APPROVAL
  • 5 STANDARD PACKAGE
  • 1-1/2 INCH TRADE SIZE
  • 1-1/2 INCH KNOCKOUT SIZE
  • INSULATED THROAT TYPE
  • FLEXIBLE METAL CONDUIT
  • SINGLE CABLE OPENING
  • ROHS COMPATIBLE
  • THROAT SIZE 1.41 INCH DIA
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 809-I
Product Name Armored Cable/Flex Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8725928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.9843 inch (25 mm)
Material Brass
View Details