Bridgeport Fittings, Inc. Armored Cable/Flex Conduit Connector 807-DC2

Description
90 DEGREE TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL UL 514B, CSA APPROVAL 25 STANDARD PACKAGE 1 INCH TRADE SIZE 1 INCH KNOCKOUT SIZE 1.187 TO 1.312 INCH (METAL CLAD CABLE) CORD SIZE NON-INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT, ARMORED/METAL CLAD CABLE SINGLE CABLE OPENING ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1 THROAT SIZE 1 INCH DIA
Datasheet
Description
90 DEGREE TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL UL 514B, CSA APPROVAL 25 STANDARD PACKAGE 1 INCH TRADE SIZE 1 INCH KNOCKOUT SIZE 1.187 TO 1.312 INCH (METAL CLAD CABLE) CORD SIZE NON-INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT, ARMORED/METAL CLAD CABLE SINGLE CABLE OPENING ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1 THROAT SIZE 1 INCH DIA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - 807-DC2 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Armored Cable/Flex Conduit Connector
807-DC2
Armored Cable/Flex Conduit Connector 807-DC2
90 DEGREE TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL UL 514B, CSA APPROVAL 25 STANDARD PACKAGE 1 INCH TRADE SIZE 1 INCH KNOCKOUT SIZE 1.187 TO 1.312 INCH (METAL CLAD CABLE) CORD SIZE NON-INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT, ARMORED/METAL CLAD CABLE SINGLE CABLE OPENING ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1 THROAT SIZE 1 INCH DIA
  • 90 DEGREE TYPE
  • BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL
  • UL 514B, CSA APPROVAL
  • 25 STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • 1 INCH KNOCKOUT SIZE
  • 1.187 TO 1.312 INCH (METAL CLAD CABLE) CORD SIZE
  • NON-INSULATED THROAT TYPE
  • FLEXIBLE METAL CONDUIT, ARMORED/METAL CLAD CABLE
  • SINGLE CABLE OPENING
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1
  • THROAT SIZE 1 INCH DIA
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 807-DC2
Product Name Armored Cable/Flex Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details