Bridgeport Fittings, Inc. Rigid/EMT Conduit Concrete Insert CSS-050

Description
STRAIGHT TYPE HIGH STRENGTH ZINC ALLOY MATERIAL 1.56 INCH H SIZE BALL BURNISHED FINISH UL 514B, CSA C22.2, ETL (CANADA AND US) APPROVAL 1/2 INCH TRADE SIZE ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION AA-50553A, NEMA FB-1 CSS MODEL
Datasheet
Description
STRAIGHT TYPE HIGH STRENGTH ZINC ALLOY MATERIAL 1.56 INCH H SIZE BALL BURNISHED FINISH UL 514B, CSA C22.2, ETL (CANADA AND US) APPROVAL 1/2 INCH TRADE SIZE ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION AA-50553A, NEMA FB-1 CSS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Concrete Insert - CSS-050 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/EMT Conduit Concrete Insert
CSS-050
Rigid/EMT Conduit Concrete Insert CSS-050
STRAIGHT TYPE HIGH STRENGTH ZINC ALLOY MATERIAL 1.56 INCH H SIZE BALL BURNISHED FINISH UL 514B, CSA C22.2, ETL (CANADA AND US) APPROVAL 1/2 INCH TRADE SIZE ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION AA-50553A, NEMA FB-1 CSS MODEL
  • STRAIGHT TYPE
  • HIGH STRENGTH ZINC ALLOY MATERIAL
  • 1.56 INCH H SIZE
  • BALL BURNISHED FINISH
  • UL 514B, CSA C22.2, ETL (CANADA AND US) APPROVAL
  • 1/2 INCH TRADE SIZE
  • ROHS COMPLIANT
  • APPLICABLE STANDARD FEDERAL SPECIFICATION AA-50553A, NEMA FB-1
  • CSS MODEL
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number CSS-050
Product Name Rigid/EMT Conduit Concrete Insert
Fitting Type Conduit Insert
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
Conduit Fittings - 8722395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 1.57 inch (40 mm)
Material Brass
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details