Bridgeport Fittings, Inc. Armored Cable/Flex Conduit Connector 845SP

Description
STRAIGHT TYPE DIE CAST ZINC MATERIAL 0.85 INCH SET SCREW, SNAP IN INSTALLATION UL 514-B APPROVAL 1000 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE 0.43 TO 0.61 INCH, 14/2 TO 10/3 AWG (STEEL/ALUMINUM ARMORED/METAL CLAD CABLE) CORD SIZE NON INSULATED THROAT TYPE STEEL/ALUMINUM ARMORED/METAL CLAD CABLE SINGLE CABLE OPENING WHIPPER-SNAP[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1 THROAT DIAMETER 0.406 INCH
Datasheet
Description
STRAIGHT TYPE DIE CAST ZINC MATERIAL 0.85 INCH SET SCREW, SNAP IN INSTALLATION UL 514-B APPROVAL 1000 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE 0.43 TO 0.61 INCH, 14/2 TO 10/3 AWG (STEEL/ALUMINUM ARMORED/METAL CLAD CABLE) CORD SIZE NON INSULATED THROAT TYPE STEEL/ALUMINUM ARMORED/METAL CLAD CABLE SINGLE CABLE OPENING WHIPPER-SNAP[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1 THROAT DIAMETER 0.406 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - 845SP - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Armored Cable/Flex Conduit Connector
845SP
Armored Cable/Flex Conduit Connector 845SP
STRAIGHT TYPE DIE CAST ZINC MATERIAL 0.85 INCH SET SCREW, SNAP IN INSTALLATION UL 514-B APPROVAL 1000 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE 0.43 TO 0.61 INCH, 14/2 TO 10/3 AWG (STEEL/ALUMINUM ARMORED/METAL CLAD CABLE) CORD SIZE NON INSULATED THROAT TYPE STEEL/ALUMINUM ARMORED/METAL CLAD CABLE SINGLE CABLE OPENING WHIPPER-SNAP[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1 THROAT DIAMETER 0.406 INCH
  • STRAIGHT TYPE
  • DIE CAST ZINC MATERIAL
  • 0.85 INCH
  • SET SCREW, SNAP IN INSTALLATION
  • UL 514-B APPROVAL
  • 1000 STANDARD PACKAGE
  • 3/8 INCH TRADE SIZE
  • 1/2 INCH KNOCKOUT SIZE
  • 0.43 TO 0.61 INCH, 14/2 TO 10/3 AWG (STEEL/ALUMINUM ARMORED/METAL CLAD CABLE) CORD SIZE
  • NON INSULATED THROAT TYPE
  • STEEL/ALUMINUM ARMORED/METAL CLAD CABLE
  • SINGLE CABLE OPENING
  • WHIPPER-SNAP[R] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1
  • THROAT DIAMETER 0.406 INCH
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 845SP
Product Name Armored Cable/Flex Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 2149572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed fitting
Size 1.26 inch (32 mm)
Material Nickel plated brass
View Details