Bridgeport Fittings, Inc. Rigid/EMT Conduit Elbow Joint 83-DCA

Description
ALUMINUM COVER, NEOPRENE GASKET MATERIAL RIGID/EMT CONDUIT USED ON SET SCREW FEMALE/FEMALE INSTALLATION UL 514B, UL (CANADA AND US) APPROVAL 25 STANDARD PACKAGE 1 INCH TRADE SIZE RAINTIGHT 90 DEGREE BEND ANGLE NON-INSULATED THROAT TYPE ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1
Datasheet
Description
ALUMINUM COVER, NEOPRENE GASKET MATERIAL RIGID/EMT CONDUIT USED ON SET SCREW FEMALE/FEMALE INSTALLATION UL 514B, UL (CANADA AND US) APPROVAL 25 STANDARD PACKAGE 1 INCH TRADE SIZE RAINTIGHT 90 DEGREE BEND ANGLE NON-INSULATED THROAT TYPE ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Elbow Joint - 83-DCA - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/EMT Conduit Elbow Joint
83-DCA
Rigid/EMT Conduit Elbow Joint 83-DCA
ALUMINUM COVER, NEOPRENE GASKET MATERIAL RIGID/EMT CONDUIT USED ON SET SCREW FEMALE/FEMALE INSTALLATION UL 514B, UL (CANADA AND US) APPROVAL 25 STANDARD PACKAGE 1 INCH TRADE SIZE RAINTIGHT 90 DEGREE BEND ANGLE NON-INSULATED THROAT TYPE ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1
  • ALUMINUM COVER, NEOPRENE GASKET MATERIAL
  • RIGID/EMT CONDUIT USED ON
  • SET SCREW FEMALE/FEMALE INSTALLATION
  • UL 514B, UL (CANADA AND US) APPROVAL
  • 25 STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • RAINTIGHT
  • 90 DEGREE BEND ANGLE
  • NON-INSULATED THROAT TYPE
  • ROHS COMPLIANT
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 83-DCA
Product Name Rigid/EMT Conduit Elbow Joint
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8726097 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 1.73 inch (44 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details