Bridgeport Fittings, Inc. Rigid/EMT Conduit Sealing Ring SR-250

Description
POLYETHYLENE RING, STEEL RETAINER MATERIAL 3-1/2 INCH OUTER DIA X 3/16 INCH THK SIZE UL (CANADA AND US) APPROVAL 2-1/2 INCH TRADE SIZE ROHS COMPLIANT APPLICABLE STANDARD NEMA FB-1 SR MODEL
Datasheet
Description
POLYETHYLENE RING, STEEL RETAINER MATERIAL 3-1/2 INCH OUTER DIA X 3/16 INCH THK SIZE UL (CANADA AND US) APPROVAL 2-1/2 INCH TRADE SIZE ROHS COMPLIANT APPLICABLE STANDARD NEMA FB-1 SR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Sealing Ring - SR-250 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/EMT Conduit Sealing Ring
SR-250
Rigid/EMT Conduit Sealing Ring SR-250
POLYETHYLENE RING, STEEL RETAINER MATERIAL 3-1/2 INCH OUTER DIA X 3/16 INCH THK SIZE UL (CANADA AND US) APPROVAL 2-1/2 INCH TRADE SIZE ROHS COMPLIANT APPLICABLE STANDARD NEMA FB-1 SR MODEL
  • POLYETHYLENE RING, STEEL RETAINER MATERIAL
  • 3-1/2 INCH OUTER DIA X 3/16 INCH THK SIZE
  • UL (CANADA AND US) APPROVAL
  • 2-1/2 INCH TRADE SIZE
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEMA FB-1
  • SR MODEL
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number SR-250
Product Name Rigid/EMT Conduit Sealing Ring
Fitting Type Conduit Sealing Ring
Unlock Full Specs
to access all available technical data

Similar Products

M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 2149558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Swivel
Size 0.6299 inch (16 mm)
Material Nickel plated brass
View Details