Bridgeport Fittings, Inc. Rigid/EMT Conduit Strap 920

Description
1-HOLE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 1-1/4 INCH 9/16 INCH EMT CONDUIT USED ON UL (CANADA AND US) APPROVAL 1000 STANDARD PACKAGE 1/2 INCH TRADE SIZE 5/16 INCH HOLE/BOLT SIZE ROHS COMPLIANT
Datasheet
Description
1-HOLE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 1-1/4 INCH 9/16 INCH EMT CONDUIT USED ON UL (CANADA AND US) APPROVAL 1000 STANDARD PACKAGE 1/2 INCH TRADE SIZE 5/16 INCH HOLE/BOLT SIZE ROHS COMPLIANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - 920 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/EMT Conduit Strap
920
Rigid/EMT Conduit Strap 920
1-HOLE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 1-1/4 INCH 9/16 INCH EMT CONDUIT USED ON UL (CANADA AND US) APPROVAL 1000 STANDARD PACKAGE 1/2 INCH TRADE SIZE 5/16 INCH HOLE/BOLT SIZE ROHS COMPLIANT
  • 1-HOLE TYPE
  • ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
  • 1-1/4 INCH
  • 9/16 INCH
  • EMT CONDUIT USED ON
  • UL (CANADA AND US) APPROVAL
  • 1000 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • 5/16 INCH HOLE/BOLT SIZE
  • ROHS COMPLIANT
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 920
Product Name Rigid/EMT Conduit Strap
Fitting Type Conduit Strap
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 8722266 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 0.6299 inch (16 mm)
Material Nylon; Nylon
View Details