Bridgeport Fittings, Inc. Armored Cable/Flex Conduit Connector 840SP

Description
STRAIGHT TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL 7/8 INCH (2) SCREW, SNAP-IN, STRAP INSTALLATION UL 514B, CSA APPROVAL 1000 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE (2) 14 AWG TO (3) 10 AWG (ACG90), (4) 14 AWG TO (3) 10 AWG (ARMORED/METAL CLAD CABLE) CORD SIZE STEEL/ALUMINUM ARMORED/METAL CLAD CABLE SINGLE CABLE OPENING WHIPPER-SNAP[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1 THROAT SIZE 0.406 INCH DIA
Datasheet
Description
STRAIGHT TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL 7/8 INCH (2) SCREW, SNAP-IN, STRAP INSTALLATION UL 514B, CSA APPROVAL 1000 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE (2) 14 AWG TO (3) 10 AWG (ACG90), (4) 14 AWG TO (3) 10 AWG (ARMORED/METAL CLAD CABLE) CORD SIZE STEEL/ALUMINUM ARMORED/METAL CLAD CABLE SINGLE CABLE OPENING WHIPPER-SNAP[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1 THROAT SIZE 0.406 INCH DIA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - 840SP - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Armored Cable/Flex Conduit Connector
840SP
Armored Cable/Flex Conduit Connector 840SP
STRAIGHT TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL 7/8 INCH (2) SCREW, SNAP-IN, STRAP INSTALLATION UL 514B, CSA APPROVAL 1000 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE (2) 14 AWG TO (3) 10 AWG (ACG90), (4) 14 AWG TO (3) 10 AWG (ARMORED/METAL CLAD CABLE) CORD SIZE STEEL/ALUMINUM ARMORED/METAL CLAD CABLE SINGLE CABLE OPENING WHIPPER-SNAP[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1 THROAT SIZE 0.406 INCH DIA
  • STRAIGHT TYPE
  • BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL
  • 7/8 INCH
  • (2) SCREW, SNAP-IN, STRAP INSTALLATION
  • UL 514B, CSA APPROVAL
  • 1000 STANDARD PACKAGE
  • 3/8 INCH TRADE SIZE
  • 1/2 INCH KNOCKOUT SIZE
  • (2) 14 AWG TO (3) 10 AWG (ACG90), (4) 14 AWG TO (3) 10 AWG (ARMORED/METAL CLAD CABLE) CORD SIZE
  • STEEL/ALUMINUM ARMORED/METAL CLAD CABLE
  • SINGLE CABLE OPENING
  • WHIPPER-SNAP[R] BRAND
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1
  • THROAT SIZE 0.406 INCH DIA
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 840SP
Product Name Armored Cable/Flex Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Watertight Corrugated Tubing Fitting - MIL-WCTF - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Liquid Tight Connector
View Details
Conduit Fittings - 8725980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Brass
View Details