Bridgeport Fittings, Inc. Armored Cable/Flex Conduit Connector 808

Description
90 DEGREE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 4 INCH UL 514B, UL (CANADA AND US), CSA APPROVAL 10 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 1-1/4 INCH KNOCKOUT SIZE NON-INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1 THROAT SIZE 1-3/8 INCH DIA
Datasheet
Description
90 DEGREE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 4 INCH UL 514B, UL (CANADA AND US), CSA APPROVAL 10 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 1-1/4 INCH KNOCKOUT SIZE NON-INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1 THROAT SIZE 1-3/8 INCH DIA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - 808 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Armored Cable/Flex Conduit Connector
808
Armored Cable/Flex Conduit Connector 808
90 DEGREE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 4 INCH UL 514B, UL (CANADA AND US), CSA APPROVAL 10 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 1-1/4 INCH KNOCKOUT SIZE NON-INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1 THROAT SIZE 1-3/8 INCH DIA
  • 90 DEGREE TYPE
  • ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
  • 4 INCH
  • UL 514B, UL (CANADA AND US), CSA APPROVAL
  • 10 STANDARD PACKAGE
  • 1-1/4 INCH TRADE SIZE
  • 1-1/4 INCH KNOCKOUT SIZE
  • NON-INSULATED THROAT TYPE
  • FLEXIBLE METAL CONDUIT
  • SINGLE CABLE OPENING
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1
  • THROAT SIZE 1-3/8 INCH DIA
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 808
Product Name Armored Cable/Flex Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

90°Quick Connector for Flexible Pipes -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8726056 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.9843 inch (25 mm)
Material Brass
View Details