Bridgeport Fittings, Inc. Rigid/EMT Conduit Coupling SRC-350

Description
SPLIT, THREADED TYPE ZINC PLATED MALLEABLE IRON MATERIAL 6-1/8 INCH IMC/RIGID CONDUIT USED ON UL 514B APPROVAL 4-5/8 INCH DIAMETER 4 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE ROHS COMPATIBLE SRC MODEL
Datasheet
Description
SPLIT, THREADED TYPE ZINC PLATED MALLEABLE IRON MATERIAL 6-1/8 INCH IMC/RIGID CONDUIT USED ON UL 514B APPROVAL 4-5/8 INCH DIAMETER 4 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE ROHS COMPATIBLE SRC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - SRC-350 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/EMT Conduit Coupling
SRC-350
Rigid/EMT Conduit Coupling SRC-350
SPLIT, THREADED TYPE ZINC PLATED MALLEABLE IRON MATERIAL 6-1/8 INCH IMC/RIGID CONDUIT USED ON UL 514B APPROVAL 4-5/8 INCH DIAMETER 4 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE ROHS COMPATIBLE SRC MODEL
  • SPLIT, THREADED TYPE
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • 6-1/8 INCH
  • IMC/RIGID CONDUIT USED ON
  • UL 514B APPROVAL
  • 4-5/8 INCH DIAMETER
  • 4 STANDARD PACKAGE
  • 3-1/2 INCH TRADE SIZE
  • ROHS COMPATIBLE
  • SRC MODEL
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number SRC-350
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 7559060 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Adapter; Adapter
Size 0.9843 inch (25 mm)
Material Nylon; Nylon 66
View Details