Bridgeport Fittings, Inc. Armored Cable/Flex Conduit Connector 802SP

Description
90 DEGREE TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC BODY, STEEL COVER MATERIAL (1) SCREW, SNAP-IN INSTALLATION UL 514B, UL (CANADA AND US), CSA APPROVAL 250 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE (2) 12 AWG TO (3) 10 AWG (ARMORED/METAL CLAD CABLE) CORD SIZE ARMORED/METAL CLAD CABLE, FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING WHIPPER-SNAP[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1 THROAT SIZE 17/32 INCH DIA
Datasheet
Description
90 DEGREE TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC BODY, STEEL COVER MATERIAL (1) SCREW, SNAP-IN INSTALLATION UL 514B, UL (CANADA AND US), CSA APPROVAL 250 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE (2) 12 AWG TO (3) 10 AWG (ARMORED/METAL CLAD CABLE) CORD SIZE ARMORED/METAL CLAD CABLE, FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING WHIPPER-SNAP[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1 THROAT SIZE 17/32 INCH DIA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - 802SP - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Armored Cable/Flex Conduit Connector
802SP
Armored Cable/Flex Conduit Connector 802SP
90 DEGREE TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC BODY, STEEL COVER MATERIAL (1) SCREW, SNAP-IN INSTALLATION UL 514B, UL (CANADA AND US), CSA APPROVAL 250 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE (2) 12 AWG TO (3) 10 AWG (ARMORED/METAL CLAD CABLE) CORD SIZE ARMORED/METAL CLAD CABLE, FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING WHIPPER-SNAP[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1 THROAT SIZE 17/32 INCH DIA
  • 90 DEGREE TYPE
  • BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC BODY, STEEL COVER MATERIAL
  • (1) SCREW, SNAP-IN INSTALLATION
  • UL 514B, UL (CANADA AND US), CSA APPROVAL
  • 250 STANDARD PACKAGE
  • 3/8 INCH TRADE SIZE
  • 1/2 INCH KNOCKOUT SIZE
  • (2) 12 AWG TO (3) 10 AWG (ARMORED/METAL CLAD CABLE) CORD SIZE
  • ARMORED/METAL CLAD CABLE, FLEXIBLE METAL CONDUIT
  • SINGLE CABLE OPENING
  • WHIPPER-SNAP[R] BRAND
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1
  • THROAT SIZE 17/32 INCH DIA
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 802SP
Product Name Armored Cable/Flex Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8722357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 0.7874 inch (20 mm)
Material Brass
View Details