Bridgeport Fittings, Inc. Armored Cable/Flex Conduit Connector 802-DC2

Description
90 DEGREE TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL (1) SCREW INSTALLATION UL 514B, UL (CANADA AND US) APPROVAL 250 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE (2) 12 AWG TO (3) 10 AWG (ARMORED/METAL CLAD CABLE) CORD SIZE ARMORED/METAL CLAD CABLE, FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING WHIPPER-SNAP[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD NEMA FB-1 THROAT SIZE 9/16 INCH DIA
Datasheet
Description
90 DEGREE TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL (1) SCREW INSTALLATION UL 514B, UL (CANADA AND US) APPROVAL 250 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE (2) 12 AWG TO (3) 10 AWG (ARMORED/METAL CLAD CABLE) CORD SIZE ARMORED/METAL CLAD CABLE, FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING WHIPPER-SNAP[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD NEMA FB-1 THROAT SIZE 9/16 INCH DIA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - 802-DC2 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Armored Cable/Flex Conduit Connector
802-DC2
Armored Cable/Flex Conduit Connector 802-DC2
90 DEGREE TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL (1) SCREW INSTALLATION UL 514B, UL (CANADA AND US) APPROVAL 250 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE (2) 12 AWG TO (3) 10 AWG (ARMORED/METAL CLAD CABLE) CORD SIZE ARMORED/METAL CLAD CABLE, FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING WHIPPER-SNAP[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD NEMA FB-1 THROAT SIZE 9/16 INCH DIA
  • 90 DEGREE TYPE
  • BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL
  • (1) SCREW INSTALLATION
  • UL 514B, UL (CANADA AND US) APPROVAL
  • 250 STANDARD PACKAGE
  • 3/8 INCH TRADE SIZE
  • 1/2 INCH KNOCKOUT SIZE
  • (2) 12 AWG TO (3) 10 AWG (ARMORED/METAL CLAD CABLE) CORD SIZE
  • ARMORED/METAL CLAD CABLE, FLEXIBLE METAL CONDUIT
  • SINGLE CABLE OPENING
  • WHIPPER-SNAP[R] BRAND
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD NEMA FB-1
  • THROAT SIZE 9/16 INCH DIA
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 802-DC2
Product Name Armored Cable/Flex Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 7559051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Adapter; Adapter
Size 0.7874 inch (20 mm)
Material Nylon; Nylon 66
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details