Bridgeport Fittings, Inc. Armored Cable/Flex Conduit Connector BL-18

Description
STRAIGHT TYPE BALL BURNISHED MIRROR SMOOTH DIE CAST ZINC BODY, ZINC ELECTROPLATED STRAP MATERIAL 1 9/16 INCH (1) SCREW, STRAP INSTALLATION UL 514-B, UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE 3/4 INCH KNOCKOUT SIZE 3/4 INCH (FLEXIBLE METAL CONDUIT) CORD SIZE NON INSULATED THROAT TYPE ARMORED/METAL CLAD CABLE, FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING B[R] BRAND THROAT DIAMETER 0.812 INCH
Datasheet
Description
STRAIGHT TYPE BALL BURNISHED MIRROR SMOOTH DIE CAST ZINC BODY, ZINC ELECTROPLATED STRAP MATERIAL 1 9/16 INCH (1) SCREW, STRAP INSTALLATION UL 514-B, UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE 3/4 INCH KNOCKOUT SIZE 3/4 INCH (FLEXIBLE METAL CONDUIT) CORD SIZE NON INSULATED THROAT TYPE ARMORED/METAL CLAD CABLE, FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING B[R] BRAND THROAT DIAMETER 0.812 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - BL-18 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Armored Cable/Flex Conduit Connector
BL-18
Armored Cable/Flex Conduit Connector BL-18
STRAIGHT TYPE BALL BURNISHED MIRROR SMOOTH DIE CAST ZINC BODY, ZINC ELECTROPLATED STRAP MATERIAL 1 9/16 INCH (1) SCREW, STRAP INSTALLATION UL 514-B, UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE 3/4 INCH KNOCKOUT SIZE 3/4 INCH (FLEXIBLE METAL CONDUIT) CORD SIZE NON INSULATED THROAT TYPE ARMORED/METAL CLAD CABLE, FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING B[R] BRAND THROAT DIAMETER 0.812 INCH
  • STRAIGHT TYPE
  • BALL BURNISHED MIRROR SMOOTH DIE CAST ZINC BODY, ZINC ELECTROPLATED STRAP MATERIAL
  • 1 9/16 INCH
  • (1) SCREW, STRAP INSTALLATION
  • UL 514-B, UL (CANADA AND US) APPROVAL
  • 100 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • 3/4 INCH KNOCKOUT SIZE
  • 3/4 INCH (FLEXIBLE METAL CONDUIT) CORD SIZE
  • NON INSULATED THROAT TYPE
  • ARMORED/METAL CLAD CABLE, FLEXIBLE METAL CONDUIT
  • SINGLE CABLE OPENING
  • B[R] BRAND
  • THROAT DIAMETER 0.812 INCH
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number BL-18
Product Name Armored Cable/Flex Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit Fittings - 228895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Through box
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details