Bridgeport Fittings, Inc. Rigid/Emt Conduit Support 976

Description
EDGE TYPE MALLEABLE IRON (CLAMP), STEEL (BOLT AND NUT) MATERIAL HOT DIP GALVANIZED ELECTROPLATED ZINC FINISH UL (CANADA AND US) APPROVAL 2 INCH TRADE SIZE B[R] BRAND SIZE 2 15/16 INCH W X 2 3/8 INCH H APPLICATION TO SECURE RIGID/EMT/IMC CONDUIT ACROSS/PERPENDICULAR TO BEAM, CHANNEL AND ANGLE SUPPORT
Datasheet
Description
EDGE TYPE MALLEABLE IRON (CLAMP), STEEL (BOLT AND NUT) MATERIAL HOT DIP GALVANIZED ELECTROPLATED ZINC FINISH UL (CANADA AND US) APPROVAL 2 INCH TRADE SIZE B[R] BRAND SIZE 2 15/16 INCH W X 2 3/8 INCH H APPLICATION TO SECURE RIGID/EMT/IMC CONDUIT ACROSS/PERPENDICULAR TO BEAM, CHANNEL AND ANGLE SUPPORT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/Emt Conduit Support - 976 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/Emt Conduit Support
976
Rigid/Emt Conduit Support 976
EDGE TYPE MALLEABLE IRON (CLAMP), STEEL (BOLT AND NUT) MATERIAL HOT DIP GALVANIZED ELECTROPLATED ZINC FINISH UL (CANADA AND US) APPROVAL 2 INCH TRADE SIZE B[R] BRAND SIZE 2 15/16 INCH W X 2 3/8 INCH H APPLICATION TO SECURE RIGID/EMT/IMC CONDUIT ACROSS/PERPENDICULAR TO BEAM, CHANNEL AND ANGLE SUPPORT
  • EDGE TYPE
  • MALLEABLE IRON (CLAMP), STEEL (BOLT AND NUT) MATERIAL
  • HOT DIP GALVANIZED ELECTROPLATED ZINC FINISH
  • UL (CANADA AND US) APPROVAL
  • 2 INCH TRADE SIZE
  • B[R] BRAND
  • SIZE 2 15/16 INCH W X 2 3/8 INCH H
  • APPLICATION TO SECURE RIGID/EMT/IMC CONDUIT ACROSS/PERPENDICULAR TO BEAM, CHANNEL AND ANGLE SUPPORT
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 976
Product Name Rigid/Emt Conduit Support
Fitting Type Conduit Support
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8722272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 0.8268 inch (21 mm)
Material Nylon; Nylon
View Details