Bridgeport Fittings, Inc. Rigid/EMT Conduit Elbow Joint CSE-100

Description
DIE-CAST ZINC MATERIAL 1.47 INCH DIA SIZE IMC/RIGID CONDUIT USED ON THREADED MALE INSTALLATION UL (CANADA AND US) APPROVAL 5 STANDARD PACKAGE 1 INCH TRADE SIZE NON-INSULATED THROAT TYPE ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553A USED ON MINIMUM 6 INCH CONCRETE POURED/PRE-FABRICATE D SLAB CSE MODEL
Datasheet
Description
DIE-CAST ZINC MATERIAL 1.47 INCH DIA SIZE IMC/RIGID CONDUIT USED ON THREADED MALE INSTALLATION UL (CANADA AND US) APPROVAL 5 STANDARD PACKAGE 1 INCH TRADE SIZE NON-INSULATED THROAT TYPE ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553A USED ON MINIMUM 6 INCH CONCRETE POURED/PRE-FABRICATE D SLAB CSE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Elbow Joint - CSE-100 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/EMT Conduit Elbow Joint
CSE-100
Rigid/EMT Conduit Elbow Joint CSE-100
DIE-CAST ZINC MATERIAL 1.47 INCH DIA SIZE IMC/RIGID CONDUIT USED ON THREADED MALE INSTALLATION UL (CANADA AND US) APPROVAL 5 STANDARD PACKAGE 1 INCH TRADE SIZE NON-INSULATED THROAT TYPE ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553A USED ON MINIMUM 6 INCH CONCRETE POURED/PRE-FABRICATE D SLAB CSE MODEL
  • DIE-CAST ZINC MATERIAL
  • 1.47 INCH DIA SIZE
  • IMC/RIGID CONDUIT USED ON
  • THREADED MALE INSTALLATION
  • UL (CANADA AND US) APPROVAL
  • 5 STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • NON-INSULATED THROAT TYPE
  • ROHS COMPLIANT
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553A
  • USED ON MINIMUM 6 INCH CONCRETE POURED/PRE-FABRICATED SLAB
  • CSE MODEL
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number CSE-100
Product Name Rigid/EMT Conduit Elbow Joint
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit Fittings - 8726173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Cap; Rubber end cap
Size 0.5118 inch (13 mm)
Material Thermoplastic elastomer
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details