Bridgeport Fittings, Inc. Rigid/EMT Conduit Coupling SRC-250

Description
SPLIT, THREADED TYPE ZINC PLATED MALLEABLE IRON MATERIAL 4-3/4 INCH IMC/RIGID CONDUIT USED ON UL 514B APPROVAL 3-3/8 INCH DIAMETER 5 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE ROHS COMPATIBLE SRC MODEL
Datasheet
Description
SPLIT, THREADED TYPE ZINC PLATED MALLEABLE IRON MATERIAL 4-3/4 INCH IMC/RIGID CONDUIT USED ON UL 514B APPROVAL 3-3/8 INCH DIAMETER 5 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE ROHS COMPATIBLE SRC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - SRC-250 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/EMT Conduit Coupling
SRC-250
Rigid/EMT Conduit Coupling SRC-250
SPLIT, THREADED TYPE ZINC PLATED MALLEABLE IRON MATERIAL 4-3/4 INCH IMC/RIGID CONDUIT USED ON UL 514B APPROVAL 3-3/8 INCH DIAMETER 5 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE ROHS COMPATIBLE SRC MODEL
  • SPLIT, THREADED TYPE
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • 4-3/4 INCH
  • IMC/RIGID CONDUIT USED ON
  • UL 514B APPROVAL
  • 3-3/8 INCH DIAMETER
  • 5 STANDARD PACKAGE
  • 2-1/2 INCH TRADE SIZE
  • ROHS COMPATIBLE
  • SRC MODEL
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number SRC-250
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 127467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Reducer; Reducer
Size 0.7874 inch (20 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details