Bridgeport Fittings, Inc. Rigid/EMT Conduit Elbow Joint CE-50

Description
BALL BURNISHED SMOOTH SHINE DIE-CAST ZINC MATERIAL 2.31 INCH L X 2.31 INCH H SIZE EMT CONDUIT USED ON SET SCREW FEMALE/FEMALE INSTALLATION UL 514B APPROVAL 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE 90 DEGREE BEND ANGLE NON-INSULATED THROAT TYPE ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1 CE MODEL
Datasheet
Description
BALL BURNISHED SMOOTH SHINE DIE-CAST ZINC MATERIAL 2.31 INCH L X 2.31 INCH H SIZE EMT CONDUIT USED ON SET SCREW FEMALE/FEMALE INSTALLATION UL 514B APPROVAL 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE 90 DEGREE BEND ANGLE NON-INSULATED THROAT TYPE ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1 CE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Elbow Joint - CE-50 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/EMT Conduit Elbow Joint
CE-50
Rigid/EMT Conduit Elbow Joint CE-50
BALL BURNISHED SMOOTH SHINE DIE-CAST ZINC MATERIAL 2.31 INCH L X 2.31 INCH H SIZE EMT CONDUIT USED ON SET SCREW FEMALE/FEMALE INSTALLATION UL 514B APPROVAL 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE 90 DEGREE BEND ANGLE NON-INSULATED THROAT TYPE ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1 CE MODEL
  • BALL BURNISHED SMOOTH SHINE DIE-CAST ZINC MATERIAL
  • 2.31 INCH L X 2.31 INCH H SIZE
  • EMT CONDUIT USED ON
  • SET SCREW FEMALE/FEMALE INSTALLATION
  • UL 514B APPROVAL
  • 100 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • 90 DEGREE BEND ANGLE
  • NON-INSULATED THROAT TYPE
  • ROHS COMPLIANT
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
  • CE MODEL
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number CE-50
Product Name Rigid/EMT Conduit Elbow Joint
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit Fittings - 8722351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 0.9843 inch (25 mm)
Material Brass
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details