TransPak Datasheets for Boxes and Crates

Boxes and crates are rigid, typically square or rectangular containers that may include a cover. They are used for all types of handling and storage applications.
Boxes and Crates: Learn more

Page: 1 2
Product Name Notes
Adjustable 2-piece set designed to fit tall and irregularly shaped items. One inner and one outer carton required to make a set - sold separately. Combine with T101048INNER to complete...
Adjustable 2-piece set designed to fit tall and irregularly shaped items. One inner and one outer carton required to make a set - sold separately. Combine with T101048OUTER to complete...
Adjustable 2-piece set designed to fit tall and irregularly shaped items. One inner and one outer carton required to make a set - sold separately. Combine with T121248INNER to complete...
Adjustable 2-piece set designed to fit tall and irregularly shaped items. One inner and one outer carton required to make a set - sold separately. Combine with T121248OUTER to complete...
Adjustable 2-piece set designed to fit tall and irregularly shaped items. One inner and one outer carton required to make a set - sold separately. Combine with T141440INNER to complete...
Adjustable 2-piece set designed to fit tall and irregularly shaped items. One inner and one outer carton required to make a set - sold separately. Combine with T141440OUTER to complete...
Adjustable 2-piece set designed to fit tall and irregularly shaped items. One inner and one outer carton required to make a set - sold separately. Combine with T161640INNER to complete...
Adjustable 2-piece set designed to fit tall and irregularly shaped items. One inner and one outer carton required to make a set - sold separately. Combine with T161640OUTER to complete...
Adjustable 2-piece set designed to fit tall and irregularly shaped items. One inner and one outer carton required to make a set - sold separately. Combine with T202040INNER to complete...
Adjustable 2-piece set designed to fit tall and irregularly shaped items. One inner and one outer carton required to make a set - sold separately. Combine with T202040OUTER to complete...
Adjustable 2-piece set designed to fit tall and irregularly shaped items. One inner and one outer carton required to make a set - sold separately. Combine with T242440INNER to complete...
Adjustable 2-piece set designed to fit tall and irregularly shaped items. One inner and one outer carton required to make a set - sold separately. Combine with T242440OUTER to complete...
Adjustable 2-piece set designed to fit tall and irregularly shaped items. One inner and one outer carton required to make a set - sold separately. Combine with T4448INNER to complete...
Adjustable 2-piece set designed to fit tall and irregularly shaped items. One inner and one outer carton required to make a set - sold separately. Combine with T4448OUTER to complete...
Adjustable 2-piece set designed to fit tall and irregularly shaped items. One inner and one outer carton required to make a set - sold separately. Combine with T6648INNER to complete...
Adjustable 2-piece set designed to fit tall and irregularly shaped items. One inner and one outer carton required to make a set - sold separately. Combine with T6648OUTER to complete...
Adjustable 2-piece set designed to fit tall and irregularly shaped items. One inner and one outer carton required to make a set - sold separately. Combine with T6672OUTER to complete...
Adjustable 2-piece set designed to fit tall and irregularly shaped items. One inner and one outer carton required to make a set - sold separately. Combine with T8848INNER to complete...
Adjustable 2-piece set designed to fit tall and irregularly shaped items. One inner and one outer carton required to make a set - sold separately. Combine with T8848OUTER to complete...
Adjustable 2-piece set designed to fit tall and irregularly shaped items. One inner and one outer carton required to make a set - sold separately. Use with T6672INNER to complete...
Combo packs provide you with a variety of packing boxes. #1 Moving Box Combo consists of: 5 - 161212DPB 16"x 12" x 12" Deluxe Packing Boxes (1.5 cubic foot capacity).
Combo packs provide you with a variety of packing boxes. #2 Moving Box Combo consists of: 3 - 241818DPB 24" x 18" x 18" Deluxe Packing Boxes (4.5 cubic foot...
Deluxe Home Moving Kit Includes: 6 - 20" x 20" x 45" Wardrobe Boxes 6 - 20" Hanger Bars 25- 16" x 12" x 12" Small Deluxe Packing Boxes 25-...
Great for jewelry and other small items. High quality two-piece construction. Fully assembled to save time. Each box is filled with non tarnishing jeweler's cotton. Constructed from rigid kraft fibreboard.
Great for jewelry and other small items. High quality two-piece construction. Fully assembled to save time. Each box is filled with non tarnishing jeweler's cotton. Constructed from rigid white lined...
Heavy-Duty construction and Multi-Depth style provides greater protection and stacking strength combined with flexibility. Multi-Depth Carton offers the benefits of having many box sizes in inventory without using up valuable...
Heavy-Duty construction and Multi-Depth style provides greater protection and stacking strength combined with flexibility. Multi-Depth style cartons offer the benefits of having many box sizes in inventory without using up...
Heavy-duty construction provides greater protection and stacking strength. Manufactured from heavy-duty 275#/ECT-44 single wall kraft corrugated. These cartons are 40% stronger than standard shipping containers. Sold and shipped flat in...
Office Moving Kit Includes: 5 - 16" x 12" x 12" Small Deluxe Packing Boxes 5 - 18" x 18" x 16" Medium Deluxe Packing Boxes 5 - 18" x...
Our most popular sizes of white gift boxes in one convenient pack! All boxes ship flat in one UPSable case. Boxes feature a white gloss exterior with light gray interior.
Perfect for gift packaging and packaging retail goods. Convenient one piece construction. Sets up fast. Black gloss exterior with gray interior. Ships and stores flat. Recommended use: Bowl
Perfect for gift packaging and packaging retail goods. Convenient one piece construction. Sets up fast. Black gloss exterior with gray interior. Ships and stores flat. Recommended use: Plate
Perfect for gift packaging and packaging retail goods. Convenient one piece construction. Sets up fast. Black gloss exterior with gray interior. Ships and stores flat. Recommended use: Tumbler
Perfect for gift packaging and packaging retail goods. Convenient one piece construction. Sets up fast. Holiday red exterior with gray interior. Ships and stores flat. Recommended use: Bowl
Perfect for gift packaging and packaging retail goods. Convenient one piece construction. Sets up fast. Holiday red exterior with gray interior. Ships and stores flat. Recommended use: Plate
Perfect for gift packaging and packaging retail goods. Convenient one piece construction. Sets up fast. Holiday red exterior with gray interior. Ships and stores flat. Recommended use: Tumbler
Perfect for gift packaging and packaging retail goods. Convenient one piece construction. Sets up fast. Kraft exterior and interior. Ships and stores flat. Recommended use: Bowl
Perfect for gift packaging and packaging retail goods. Convenient one piece construction. Sets up fast. Kraft exterior and interior. Ships and stores flat. Recommended use: Candy Dish
Perfect for gift packaging and packaging retail goods. Convenient one piece construction. Sets up fast. Kraft exterior and interior. Ships and stores flat. Recommended use: Plate
Perfect for gift packaging and packaging retail goods. Convenient one piece construction. Sets up fast. Kraft exterior and interior. Ships and stores flat. Recommended use: Tumbler
Perfect for gift packaging and packaging retail goods. Convenient one piece construction. Sets up fast. White exterior with gray interior. Ships and stores flat. Recommended use: Bowl
Perfect for gift packaging and packaging retail goods. Convenient one piece construction. Sets up fast. White exterior with gray interior. Ships and stores flat. Recommended use: Candy Dish
Perfect for gift packaging and packaging retail goods. Convenient one piece construction. Sets up fast. White exterior with gray interior. Ships and stores flat. Recommended use: Flower Pot
Perfect for gift packaging and packaging retail goods. Convenient one piece construction. Sets up fast. White exterior with gray interior. Ships and stores flat. Recommended use: Handbag
Perfect for gift packaging and packaging retail goods. Convenient one piece construction. Sets up fast. White exterior with gray interior. Ships and stores flat. Recommended use: Plate
Perfect for gift packaging and packaging retail goods. Convenient one piece construction. Sets up fast. White exterior with gray interior. Ships and stores flat. Recommended use: Pottery
Perfect for gift packaging and packaging retail goods. Convenient one piece construction. Sets up fast. White exterior with gray interior. Ships and stores flat. Recommended use: Tumbler
Perfect for gift packaging and packaging retail goods. Convenient one piece construction. Sets up fast. White exterior with gray interior. Ships and stores flat. Recommended uses: China, Teapot
Small Home Moving Kit Includes: 3 - 20" x 20" x 45" Wardrobe Boxes 3 - 20" Hanger Bars 15 - 16" x 12" x 12" Small Deluxe Packing Boxes...
These boxes were designed for the moving industry for packing mirrors and other fragile glass items. Combine with the Inner Mirror Box INNERMIRROR (sold separately) to make a set. Manufactured...
These boxes were designed for the moving industry for packing mirrors and other fragile glass items. Combine with the Outer Mirror Box OUTERMIRROR (sold separately) to make a set. Manufactured...
These cartons are adjustable to provide a custom fit for hard to pack, fragile items like lamps, mirrors and artwork. Combine with Inner Lamp Box INNERLAMP (sold separately) to make...
These cartons are adjustable to provide a custom fit for hard to pack, fragile items like lamps, mirrors and artwork. Combine with Outer Lamp Box OUTERLAMP (sold separately) to make...
These cartons offer the benefits of having many box sizes in your inventory without using up valuable storage space. Multi-depth style cartons are scored at intervals on the sides of...
These cartons open along the ends for easy insertion of frames, mirrors and other flat products. Designed with full overlap (F.O.L.) flaps for added protection. Manufactured from 275#/ECT-44 kraft corrugated.
These containers are as strong as a plywood crate, but at the cost of corrugated! Perfect for shipping heavy items such as small motors, compressors or valves. Constructed from 1100#...
These containers combine the strength of our triple wall boxes with the size of our standard gaylord containers! Use with Gaylord lids stock number GL3636LID. Manufactured from 1100# T.W./ECT-90 kraft...
These containers combine the strength of our triple wall boxes with the size of our standard gaylord containers! Use with Gaylord lids stock number GL4030LID. Manufactured from 1100# T.W./ECT-90 kraft...
These containers combine the strength of our triple wall boxes with the size of our standard gaylord containers! Use with Gaylord lids stock number GL4848LID. Manufactured from 1100# T.W./ECT-90 kraft...
These die-cut cartons are designed and recommended for shipping standard sized computer keyboards. Manufactured from 200#/ECT-32-B white corrugated. These one piece cartons fold together in seconds without tape or glue.
This Dish Partition Kit was designed to fit into our Dish Pack Box (181828DISH). Kit includes: 3 sets of partitions. 2 layer pads.
Twice the protection of a standard carton. Manufactured from heavy-duty 275# D.W. /ECT-48 kraft corrugated. Heavy-duty construction provides greater protection and stacking strength. Cartons are sold in bundle quantities and...
Twice the protection of a standard carton. Manufactured from heavy-duty 275# D.W./ECT-48 kraft corrugated. Heavy-duty construction provides greater protection and stacking strength. Cartons are sold in bundle quantities and ship...
Twice the protection of a standard carton. Manufactured from heavy-duty 350# D.W./ECT-51 kraft corrugated. Heavy-duty construction provides greater protection and stacking strength. Cartons are sold in bundle quantities and ship...
Twice the protection of a standard carton. Recommended size for packing a desktop printer. Manufactured from heavy-duty 275# D.W. /ECT-48 kraft corrugated. Heavy-duty construction provides greater protection and stacking strength.
Twice the protection of a standard carton. Suggested carton for packing a 15" standard computer monitor. Manufactured from Heavy-Duty 275# D.W. /ECT-48 kraft corrugated. Heavy-Duty construction provides greater protection and...
Twice the protection of a standard carton. Suggested carton for packing a 17" standard computer monitor. Manufactured from Heavy-Duty 275# D.W. /ECT-48 kraft corrugated. Heavy-Duty construction provides greater protection and...
Use these large boxes to consolidate multiple piece shipments. Use with TELE3636BTM Telescoping Inner Box (sold separately). Constructed from 200#/ECT-32 kraft corrugated. Protects bulky, hard to pack irregularly shaped items.
Use these large boxes to consolidate multiple piece shipments. Use with TELE3636TOP Telescoping Outer Box (sold separately). Constructed from 200#/ECT-32 kraft corrugated. Protects bulky, hard to pack irregularly shaped items.
Use these large boxes to consolidate multiple piece shipments. Use with TELEBTM or TELE4840BTM Telescoping Inner Boxes (sold separately). Constructed from 200#/ECT-32 kraft corrugated. Protects bulky, hard to pack irregularly...
Use these large boxes to consolidate multiple piece shipments. Use with TELETOP Telescoping Outer Box (sold separately). Constructed from 200#/ECT-32 kraft corrugated. Protects bulky, hard to pack irregularly shaped items.
Wardrobe packing boxes make it possible to ship or store clothing without removing them from hangers. The Wardrobe Box Combo consists of: 3 - 20" x 20" x 45" Wardrobe...

<< Prev