TransPak 24" x 20" x 20" - Double Wall Boxes HD242020DW

Description
Twice the protection of a standard carton. Manufactured from heavy-duty 275# D.W./ECT-48 kraft corrugated. Heavy-duty construction provides greater protection and stacking strength. Cartons are sold in bundle quantities and ship flat to save on storage space and shipping.
Description
Twice the protection of a standard carton. Manufactured from heavy-duty 275# D.W./ECT-48 kraft corrugated. Heavy-duty construction provides greater protection and stacking strength. Cartons are sold in bundle quantities and ship flat to save on storage space and shipping.

Suppliers

Company
Product
Description
Supplier Links
24
San Jose, CA, USA
24" x 20" x 20" - Double Wall Boxes
HD242020DW
24" x 20" x 20" - Double Wall Boxes HD242020DW
Twice the protection of a standard carton. Manufactured from heavy-duty 275# D.W./ECT-48 kraft corrugated. Heavy-duty construction provides greater protection and stacking strength. Cartons are sold in bundle quantities and ship flat to save on storage space and shipping.

Twice the protection of a standard carton.

  • Manufactured from heavy-duty 275# D.W./ECT-48 kraft corrugated.
  • Heavy-duty construction provides greater protection and stacking strength.
  • Cartons are sold in bundle quantities and ship flat to save on storage space and shipping.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number HD242020DW
Product Name 24" x 20" x 20" - Double Wall Boxes
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Soft Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Features Flexible
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details