TransPak 47 3/4" x 40" x 34" - Telescoping Outer Boxes TELETOP

Description
Use these large boxes to consolidate multiple piece shipments. Use with TELEBTM or TELE4840BTM Telescoping Inner Boxes (sold separately). Constructed from 200#/ECT-32 kraft corrugated. Protects bulky, hard to pack irregularly shaped items. Sold and shipped flat in bundle quantities.
Description
Use these large boxes to consolidate multiple piece shipments. Use with TELEBTM or TELE4840BTM Telescoping Inner Boxes (sold separately). Constructed from 200#/ECT-32 kraft corrugated. Protects bulky, hard to pack irregularly shaped items. Sold and shipped flat in bundle quantities.

Suppliers

Company
Product
Description
Supplier Links
47 3/4
San Jose, CA, USA
47 3/4" x 40" x 34" - Telescoping Outer Boxes
TELETOP
47 3/4" x 40" x 34" - Telescoping Outer Boxes TELETOP
Use these large boxes to consolidate multiple piece shipments. Use with TELEBTM or TELE4840BTM Telescoping Inner Boxes (sold separately). Constructed from 200#/ECT-32 kraft corrugated. Protects bulky, hard to pack irregularly shaped items. Sold and shipped flat in bundle quantities.

Use these large boxes to consolidate multiple piece shipments.

  • Use with TELEBTM or TELE4840BTM Telescoping Inner Boxes (sold separately).
  • Constructed from 200#/ECT-32 kraft corrugated.
  • Protects bulky, hard to pack irregularly shaped items.
  • Sold and shipped flat in bundle quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number TELETOP
Product Name 47 3/4" x 40" x 34" - Telescoping Outer Boxes
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 1951521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 1.77 inch (45 mm)
Length 6.3 inch (160 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details