TransPak 3 1/16" x 2 1/8" x 1" White - Jewelry Boxes JB321W

Description
Great for jewelry and other small items. High quality two-piece construction. Fully assembled to save time. Each box is filled with non tarnishing jeweler's cotton. Constructed from rigid white lined fibreboard. Recommended use: Earrings.
Description
Great for jewelry and other small items. High quality two-piece construction. Fully assembled to save time. Each box is filled with non tarnishing jeweler's cotton. Constructed from rigid white lined fibreboard. Recommended use: Earrings.

Suppliers

Company
Product
Description
Supplier Links
3 1/16
San Jose, CA, USA
3 1/16" x 2 1/8" x 1" White - Jewelry Boxes
JB321W
3 1/16" x 2 1/8" x 1" White - Jewelry Boxes JB321W
Great for jewelry and other small items. High quality two-piece construction. Fully assembled to save time. Each box is filled with non tarnishing jeweler's cotton. Constructed from rigid white lined fibreboard. Recommended use: Earrings.

Great for jewelry and other small items.

  • High quality two-piece construction.
  • Fully assembled to save time.
  • Each box is filled with non tarnishing jeweler's cotton.
  • Constructed from rigid white lined fibreboard.
  • Recommended use: Earrings.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number JB321W
Product Name 3 1/16" x 2 1/8" x 1" White - Jewelry Boxes
Container Type Box; Carton
Unlock Full Specs
to access all available technical data

Similar Products

Cable Storage - 136188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Glass; Plastic; Glass Filled Polyamide 66
Height 5.67 inch (144 mm)
Length 5.67 inch (144 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details