TransPak 3 1/2" x 3 1/2" x 2" White - Jewelry Boxes JB332W

Description
Great for jewelry and other small items. High quality two-piece construction. Fully assembled to save time. Each box is filled with non tarnishing jeweler's cotton. Constructed from rigid white lined fibreboard. Recommended uses: Bangle
Description
Great for jewelry and other small items. High quality two-piece construction. Fully assembled to save time. Each box is filled with non tarnishing jeweler's cotton. Constructed from rigid white lined fibreboard. Recommended uses: Bangle

Suppliers

Company
Product
Description
Supplier Links
3 1/2
San Jose, CA, USA
3 1/2" x 3 1/2" x 2" White - Jewelry Boxes
JB332W
3 1/2" x 3 1/2" x 2" White - Jewelry Boxes JB332W
Great for jewelry and other small items. High quality two-piece construction. Fully assembled to save time. Each box is filled with non tarnishing jeweler's cotton. Constructed from rigid white lined fibreboard. Recommended uses: Bangle

Great for jewelry and other small items.

  • High quality two-piece construction.
  • Fully assembled to save time.
  • Each box is filled with non tarnishing jeweler's cotton.
  • Constructed from rigid white lined fibreboard.
  • Recommended uses: Bangle
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number JB332W
Product Name 3 1/2" x 3 1/2" x 2" White - Jewelry Boxes
Container Type Box; Carton
Unlock Full Specs
to access all available technical data

Similar Products

Mini Plastic Boxes - 2-1/4X2-1/4X7/8 (57.75 x 57.75x 22.5mm) MULTI BOX PP - MB57 - MOCAP LLC
Specs
Container Type Box
Material Plastic
Height 1.09 inch (27.6 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details