TransPak 18" x 12" x 12" - Heavy-Duty Boxes HD1812

Description
Heavy-duty construction provides greater protection and stacking strength. Manufactured from heavy-duty 275#/ECT-44 single wall kraft corrugated. These cartons are 40% stronger than standard shipping containers. Sold and shipped flat in bundle quantities.
Description
Heavy-duty construction provides greater protection and stacking strength. Manufactured from heavy-duty 275#/ECT-44 single wall kraft corrugated. These cartons are 40% stronger than standard shipping containers. Sold and shipped flat in bundle quantities.

Suppliers

Company
Product
Description
Supplier Links
18
San Jose, CA, USA
18" x 12" x 12" - Heavy-Duty Boxes
HD1812
18" x 12" x 12" - Heavy-Duty Boxes HD1812
Heavy-duty construction provides greater protection and stacking strength. Manufactured from heavy-duty 275#/ECT-44 single wall kraft corrugated. These cartons are 40% stronger than standard shipping containers. Sold and shipped flat in bundle quantities.

Heavy-duty construction provides greater protection and stacking strength.

  • Manufactured from heavy-duty 275#/ECT-44 single wall kraft corrugated.
  • These cartons are 40% stronger than standard shipping containers.
  • Sold and shipped flat in bundle quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number HD1812
Product Name 18" x 12" x 12" - Heavy-Duty Boxes
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Compartment Boxes - 8386535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material Pp
Height 1.18 inch (30 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details