TransPak 4" x 4" x 4" - Multi-Depth Corrugated Boxes MD444

Description
These cartons offer the benefits of having many box sizes in your inventory without using up valuable storage space. Multi-depth style cartons are scored at intervals on the sides of the box. To obtain the desired size container, simply cut down to the height wanted. No need for a special carton-sizing tool. Manufactured from 200#/ECT-32 kraft corrugated. Cartons are sold in bundle quantities and ship flat to save on storage space and shipping.
Description
These cartons offer the benefits of having many box sizes in your inventory without using up valuable storage space. Multi-depth style cartons are scored at intervals on the sides of the box. To obtain the desired size container, simply cut down to the height wanted. No need for a special carton-sizing tool. Manufactured from 200#/ECT-32 kraft corrugated. Cartons are sold in bundle quantities and ship flat to save on storage space and shipping.

Suppliers

Company
Product
Description
Supplier Links
4
San Jose, CA, USA
4" x 4" x 4" - Multi-Depth Corrugated Boxes
MD444
4" x 4" x 4" - Multi-Depth Corrugated Boxes MD444
These cartons offer the benefits of having many box sizes in your inventory without using up valuable storage space. Multi-depth style cartons are scored at intervals on the sides of the box. To obtain the desired size container, simply cut down to the height wanted. No need for a special carton-sizing tool. Manufactured from 200#/ECT-32 kraft corrugated. Cartons are sold in bundle quantities and ship flat to save on storage space and shipping.

These cartons offer the benefits of having many box sizes in your inventory without using up valuable storage space.

  • Multi-depth style cartons are scored at intervals on the sides of the box.
  • To obtain the desired size container, simply cut down to the height wanted. No need for a special carton-sizing tool.
  • Manufactured from 200#/ECT-32 kraft corrugated.
  • Cartons are sold in bundle quantities and ship flat to save on storage space and shipping.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number MD444
Product Name 4" x 4" x 4" - Multi-Depth Corrugated Boxes
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Storage Boxes - 218590 - RS Components, Ltd.
Specs
Container Type Box
Material 100% Pure Kraft
Features ESD
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Tight-Head UN Rated Poly Drum - DRM1136 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details