TransPak 12" x 12" x 46" - Inner Lamp Boxes INNERLAMP

Description
These cartons are adjustable to provide a custom fit for hard to pack, fragile items like lamps, mirrors and artwork. Combine with Outer Lamp Box OUTERLAMP (sold separately) to make a set. Cartons are printed with fragile warning and this side up arrows and feature a convenient write on destination panel for deliver to instructions. Manufactured from 200#/ECT-32 kraft corrugated. Sold and shipped flat in bundle quantities.
Description
These cartons are adjustable to provide a custom fit for hard to pack, fragile items like lamps, mirrors and artwork. Combine with Outer Lamp Box OUTERLAMP (sold separately) to make a set. Cartons are printed with fragile warning and this side up arrows and feature a convenient write on destination panel for deliver to instructions. Manufactured from 200#/ECT-32 kraft corrugated. Sold and shipped flat in bundle quantities.

Suppliers

Company
Product
Description
Supplier Links
12
San Jose, CA, USA
12" x 12" x 46" - Inner Lamp Boxes
INNERLAMP
12" x 12" x 46" - Inner Lamp Boxes INNERLAMP
These cartons are adjustable to provide a custom fit for hard to pack, fragile items like lamps, mirrors and artwork. Combine with Outer Lamp Box OUTERLAMP (sold separately) to make a set. Cartons are printed with fragile warning and this side up arrows and feature a convenient write on destination panel for deliver to instructions. Manufactured from 200#/ECT-32 kraft corrugated. Sold and shipped flat in bundle quantities.

These cartons are adjustable to provide a custom fit for hard to pack, fragile items like lamps, mirrors and artwork.

  • Combine with Outer Lamp Box OUTERLAMP (sold separately) to make a set.
  • Cartons are printed with fragile warning and this side up arrows and feature a convenient write on destination panel for deliver to instructions.
  • Manufactured from 200#/ECT-32 kraft corrugated.
  • Sold and shipped flat in bundle quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number INNERLAMP
Product Name 12" x 12" x 46" - Inner Lamp Boxes
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 1951525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 1.77 inch (45 mm)
Length 3.15 inch (80 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details