TransPak 20" x 20" x 20" - Double Wall Boxes HD202020DW

Description
Twice the protection of a standard carton. Suggested carton for packing a 15" standard computer monitor. Manufactured from Heavy-Duty 275# D.W. /ECT-48 kraft corrugated. Heavy-Duty construction provides greater protection and stacking strength. Cartons are sold in bundle quantities and ship flat to save on storage space and shipping.
Description
Twice the protection of a standard carton. Suggested carton for packing a 15" standard computer monitor. Manufactured from Heavy-Duty 275# D.W. /ECT-48 kraft corrugated. Heavy-Duty construction provides greater protection and stacking strength. Cartons are sold in bundle quantities and ship flat to save on storage space and shipping.

Suppliers

Company
Product
Description
Supplier Links
20
San Jose, CA, USA
20" x 20" x 20" - Double Wall Boxes
HD202020DW
20" x 20" x 20" - Double Wall Boxes HD202020DW
Twice the protection of a standard carton. Suggested carton for packing a 15" standard computer monitor. Manufactured from Heavy-Duty 275# D.W. /ECT-48 kraft corrugated. Heavy-Duty construction provides greater protection and stacking strength. Cartons are sold in bundle quantities and ship flat to save on storage space and shipping.

Twice the protection of a standard carton.

  • Suggested carton for packing a 15" standard computer monitor.
  • Manufactured from Heavy-Duty 275# D.W. /ECT-48 kraft corrugated.
  • Heavy-Duty construction provides greater protection and stacking strength.
  • Cartons are sold in bundle quantities and ship flat to save on storage space and shipping.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number HD202020DW
Product Name 20" x 20" x 20" - Double Wall Boxes
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Hard Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details