TransPak 10" x 8" x 8" - Multi-Depth Corrugated Boxes MD1088

Description
These cartons offer the benefits of having many box sizes in your inventory without using up valuable storage space. Multi-depth style cartons are scored at intervals on the sides of the box. To obtain the desired size container, simply cut down to the height wanted. No need for a special carton-sizing tool. Manufactured from 200#/ECT-32 kraft corrugated. Cartons are sold in bundle quantities and ship flat to save on storage space and shipping.
Description
These cartons offer the benefits of having many box sizes in your inventory without using up valuable storage space. Multi-depth style cartons are scored at intervals on the sides of the box. To obtain the desired size container, simply cut down to the height wanted. No need for a special carton-sizing tool. Manufactured from 200#/ECT-32 kraft corrugated. Cartons are sold in bundle quantities and ship flat to save on storage space and shipping.

Suppliers

Company
Product
Description
Supplier Links
10
San Jose, CA, USA
10" x 8" x 8" - Multi-Depth Corrugated Boxes
MD1088
10" x 8" x 8" - Multi-Depth Corrugated Boxes MD1088
These cartons offer the benefits of having many box sizes in your inventory without using up valuable storage space. Multi-depth style cartons are scored at intervals on the sides of the box. To obtain the desired size container, simply cut down to the height wanted. No need for a special carton-sizing tool. Manufactured from 200#/ECT-32 kraft corrugated. Cartons are sold in bundle quantities and ship flat to save on storage space and shipping.

These cartons offer the benefits of having many box sizes in your inventory without using up valuable storage space.

  • Multi-depth style cartons are scored at intervals on the sides of the box.
  • To obtain the desired size container, simply cut down to the height wanted. No need for a special carton-sizing tool.
  • Manufactured from 200#/ECT-32 kraft corrugated.
  • Cartons are sold in bundle quantities and ship flat to save on storage space and shipping.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number MD1088
Product Name 10" x 8" x 8" - Multi-Depth Corrugated Boxes
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Compartment Boxes - 472165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material ABS; Abs
Height 0.8268 inch (21 mm)
View Details
Hinged Containers - CVC-1.50-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.44 inch (61.98 mm)
Width 1.4 inch (35.56 mm)
View Details
Protective Bag, 50.8-76.2 Diameter Lenses, 10 Quantity - LAB-27 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details