TransPak 8" x 2" x 7/8" White - Jewelry Boxes JB821W

Description
Great for jewelry and other small items. High quality two-piece construction. Fully assembled to save time. Each box is filled with non tarnishing jeweler's cotton. Constructed from rigid white lined fibreboard. Recommended uses: Watch, Tennis Bracelet.
Description
Great for jewelry and other small items. High quality two-piece construction. Fully assembled to save time. Each box is filled with non tarnishing jeweler's cotton. Constructed from rigid white lined fibreboard. Recommended uses: Watch, Tennis Bracelet.

Suppliers

Company
Product
Description
Supplier Links
8
San Jose, CA, USA
8" x 2" x 7/8" White - Jewelry Boxes
JB821W
8" x 2" x 7/8" White - Jewelry Boxes JB821W
Great for jewelry and other small items. High quality two-piece construction. Fully assembled to save time. Each box is filled with non tarnishing jeweler's cotton. Constructed from rigid white lined fibreboard. Recommended uses: Watch, Tennis Bracelet.

Great for jewelry and other small items.

  • High quality two-piece construction.
  • Fully assembled to save time.
  • Each box is filled with non tarnishing jeweler's cotton.
  • Constructed from rigid white lined fibreboard.
  • Recommended uses: Watch, Tennis Bracelet.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number JB821W
Product Name 8" x 2" x 7/8" White - Jewelry Boxes
Container Type Box; Carton
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Silicone Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details