TransPak 12 5/16" x 12 5/16" x 40" - Outer Lamp Boxes OUTERLAMP

Description
These cartons are adjustable to provide a custom fit for hard to pack, fragile items like lamps, mirrors and artwork. Combine with Inner Lamp Box INNERLAMP (sold separately) to make a set. Cartons are printed with fragile warning and this side up arrows and feature a convenient write on destination panel for deliver to instructions. Manufactured from 200#/ECT-32 kraft corrugated. Sold and shipped flat in bundle quantities.
Description
These cartons are adjustable to provide a custom fit for hard to pack, fragile items like lamps, mirrors and artwork. Combine with Inner Lamp Box INNERLAMP (sold separately) to make a set. Cartons are printed with fragile warning and this side up arrows and feature a convenient write on destination panel for deliver to instructions. Manufactured from 200#/ECT-32 kraft corrugated. Sold and shipped flat in bundle quantities.

Suppliers

Company
Product
Description
Supplier Links
12 5/16
San Jose, CA, USA
12 5/16" x 12 5/16" x 40" - Outer Lamp Boxes
OUTERLAMP
12 5/16" x 12 5/16" x 40" - Outer Lamp Boxes OUTERLAMP
These cartons are adjustable to provide a custom fit for hard to pack, fragile items like lamps, mirrors and artwork. Combine with Inner Lamp Box INNERLAMP (sold separately) to make a set. Cartons are printed with fragile warning and this side up arrows and feature a convenient write on destination panel for deliver to instructions. Manufactured from 200#/ECT-32 kraft corrugated. Sold and shipped flat in bundle quantities.

These cartons are adjustable to provide a custom fit for hard to pack, fragile items like lamps, mirrors and artwork.

  • Combine with Inner Lamp Box INNERLAMP (sold separately) to make a set.
  • Cartons are printed with fragile warning and this side up arrows and feature a convenient write on destination panel for deliver to instructions.
  • Manufactured from 200#/ECT-32 kraft corrugated.
  • Sold and shipped flat in bundle quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number OUTERLAMP
Product Name 12 5/16" x 12 5/16" x 40" - Outer Lamp Boxes
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details
Sliding Lid Compartment Boxes - 1.41X1.41X.41 (35.8 x 35.8 x 10.5 MM) 5 CELL INSERT BOX - IB05/D2 - MOCAP LLC
Specs
Container Type Box
Height 0.6654 inch (16.9 mm)
Length 4.51 inch (115 mm)
View Details