TransPak 9" x 4 1/2" x 4 1/2" Black Gloss - Gift Boxes GB944BK

Description
Perfect for gift packaging and packaging retail goods. Convenient one piece construction. Sets up fast. Black gloss exterior with gray interior. Ships and stores flat. Recommended use: Tumbler
Description
Perfect for gift packaging and packaging retail goods. Convenient one piece construction. Sets up fast. Black gloss exterior with gray interior. Ships and stores flat. Recommended use: Tumbler

Suppliers

Company
Product
Description
Supplier Links
9
San Jose, CA, USA
9" x 4 1/2" x 4 1/2" Black Gloss - Gift Boxes
GB944BK
9" x 4 1/2" x 4 1/2" Black Gloss - Gift Boxes GB944BK
Perfect for gift packaging and packaging retail goods. Convenient one piece construction. Sets up fast. Black gloss exterior with gray interior. Ships and stores flat. Recommended use: Tumbler

Perfect for gift packaging and packaging retail goods.

  • Convenient one piece construction.
  • Sets up fast.
  • Black gloss exterior with gray interior.
  • Ships and stores flat.
  • Recommended use: Tumbler
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number GB944BK
Product Name 9" x 4 1/2" x 4 1/2" Black Gloss - Gift Boxes
Container Type Box; Carton
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 1951535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Length 1.57 inch (40 mm)
Width 0.6299 inch (16 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Tight-Head UN Rated Poly Drum - DRM1136 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details