TransPak 9" x 4 1/2" x 4 1/2" White - Gift Boxes GB944

Description
Perfect for gift packaging and packaging retail goods. Convenient one piece construction. Sets up fast. White exterior with gray interior. Ships and stores flat. Recommended use: Tumbler
Description
Perfect for gift packaging and packaging retail goods. Convenient one piece construction. Sets up fast. White exterior with gray interior. Ships and stores flat. Recommended use: Tumbler

Suppliers

Company
Product
Description
Supplier Links
9
San Jose, CA, USA
9" x 4 1/2" x 4 1/2" White - Gift Boxes
GB944
9" x 4 1/2" x 4 1/2" White - Gift Boxes GB944
Perfect for gift packaging and packaging retail goods. Convenient one piece construction. Sets up fast. White exterior with gray interior. Ships and stores flat. Recommended use: Tumbler

Perfect for gift packaging and packaging retail goods.

  • Convenient one piece construction.
  • Sets up fast.
  • White exterior with gray interior.
  • Ships and stores flat.
  • Recommended use: Tumbler
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number GB944
Product Name 9" x 4 1/2" x 4 1/2" White - Gift Boxes
Container Type Box; Carton
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Silicone Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details