TransPak 10" x 10" x 10" - Heavy-Duty Boxes HD1010

Description
Heavy-duty construction provides greater protection and stacking strength. Manufactured from heavy-duty 275#/ECT-44 single wall kraft corrugated. These cartons are 40% stronger than standard shipping containers. Sold and shipped flat in bundle quantities.
Description
Heavy-duty construction provides greater protection and stacking strength. Manufactured from heavy-duty 275#/ECT-44 single wall kraft corrugated. These cartons are 40% stronger than standard shipping containers. Sold and shipped flat in bundle quantities.

Suppliers

Company
Product
Description
Supplier Links
10
San Jose, CA, USA
10" x 10" x 10" - Heavy-Duty Boxes
HD1010
10" x 10" x 10" - Heavy-Duty Boxes HD1010
Heavy-duty construction provides greater protection and stacking strength. Manufactured from heavy-duty 275#/ECT-44 single wall kraft corrugated. These cartons are 40% stronger than standard shipping containers. Sold and shipped flat in bundle quantities.

Heavy-duty construction provides greater protection and stacking strength.

  • Manufactured from heavy-duty 275#/ECT-44 single wall kraft corrugated.
  • These cartons are 40% stronger than standard shipping containers.
  • Sold and shipped flat in bundle quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number HD1010
Product Name 10" x 10" x 10" - Heavy-Duty Boxes
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Aluminum Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Material Aluminum
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details